EN
  • EN
  • DE

SLG4K4361V

Part No SLG4K4361V
Manufacturer SILEGO
Catalog OEM Parts ( S )
Description TDFN 12/I°/Programmable Mixed Signal Array
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964712-SLG4K4361V
Categories OEM Parts( S )
Manufacturer SILEGO
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLG4K4361V CAD Model

Description

The SLG4K4361V is a Configurable Mixed-signal IC (CMIC) from Silego. This device allows designers to integrate multiple discrete components into a single chip, reducing board space, power consumption, and system cost. It features programmable logic, analog functions, and I/O, making it suitable for a wide range of applications where flexibility and integration are key.

Applications:

  • Power Sequencing: Controls the power-up and power-down sequence of different voltage rails in a system.
  • Voltage Monitoring: Monitors voltage levels and generates alerts if they fall outside specified limits.
  • Reset Generation: Generates a reset signal for microcontrollers and other digital devices.
  • IO Expansion: Provides additional GPIO pins for increased system functionality.
  • Custom Logic Functions: Implements custom logic functions tailored to specific application requirements.

Features:

  • Configurable Logic: Programmable logic blocks allow for flexible digital circuit design.
  • Analog Functions: Includes analog comparators, ADCs, and DACs for mixed-signal applications.
  • Programmable I/O: Flexible I/O configuration allows for interfacing with various external devices.
  • Low Power Consumption: Optimized for low-power operation in battery-powered devices.
  • Small Package Size: Available in small packages for space-constrained applications.

Benefits:

  • Reduced Board Space: Integrates multiple components into a single chip, minimizing PCB area.
  • Lower System Cost: Reduces the number of discrete components and simplifies system design.
  • Improved Performance: Optimized for performance and power efficiency.
  • Increased Flexibility: Programmable logic and analog functions allow for customization.
  • Faster Time-to-Market: Simplifies design and development, reducing time-to-market.

Technical Specifications:

  • Supply Voltage: Typically 1.8V to 5V, consult datasheet.
  • Operating Temperature Range: -40°C to +85°C (consult datasheet).
  • Number of I/Os: Varies with configuration, consult datasheet.
  • Logic Gates: Configurable, consult datasheet.
  • Package: STQFN

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess