EN
  • EN
  • DE

SLG84401T

Part No SLG84401T
Manufacturer SILEGO
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SILEGO
Win Source Part Number 326036-SLG84401T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLG84401T CAD Model

Description

The SLG84401T is a programmable current mirror from Silego Technology. It's part of their GreenPAK family of Configurable Mixed-signal ICs (CMICs). These CMICs are designed to integrate multiple discrete components into a single, small, low-power IC, allowing for greater flexibility and efficiency in circuit design.

Applications

  • Current source biasing
  • LED current regulation
  • Sensor current monitoring
  • Portable electronic devices
  • Wearable technology
  • IoT devices

Features

  • Programmable current ratio
  • Low power consumption
  • Small package size
  • Configurable analog resources
  • Integrated amplifier
  • Adjustable bandwidth
  • I2C interface for control and configuration

Benefits

  • Reduced board space: Integrates multiple functions into a single chip.
  • Lower power consumption: Optimized for low-power operation, extending battery life in portable devices.
  • Design flexibility: Programmable features allow for easy customization and adaptation to different applications.
  • Reduced BOM cost: By integrating multiple components, the overall bill of materials cost is reduced.
  • Faster time to market: Simplifies design and prototyping, accelerating product development cycles.
  • Improved system performance: Optimized analog performance enhances overall system accuracy and efficiency.

Additional Details

The SLG84401T offers a configurable current mirror with an integrated amplifier. It provides precise current replication and control, making it suitable for various analog signal processing applications. The programmability of the device allows designers to tailor the current mirror characteristics to specific requirements through the GreenPAK Designer software. It operates with a wide input voltage range. The I2C interface allows for dynamic adjustment and monitoring of the current mirror settings.

The device is typically available in a small form factor package, further contributing to board space savings. The GreenPAK Designer software provides a graphical user interface for configuring the internal resources of the SLG84401T, simplifying the design process. It is often used in applications where precise current control and low power consumption are critical considerations. It's well-suited for applications requiring accurate current sensing and control loops.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess