EN
  • EN
  • DE

SLG84901T

Part No SLG84901T
Manufacturer SILEGO
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SILEGO
Win Source Part Number 326055-SLG84901T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLG84901T CAD Model

Description

The SLG84901T is a member of the GreenPAK family of Configurable Mixed-signal ICs (CMICs) manufactured by Silego Technology. These CMICs are designed to integrate multiple discrete components into a single integrated circuit, offering designers a flexible and efficient solution for implementing various analog and digital functions. They are characterized by low power consumption, small size, and programmability, which make them well-suited for various applications.

Applications

  • Power Management
  • Sensor Interfacing
  • LED Lighting Control
  • Portable Devices
  • Wearable Electronics
  • Consumer Electronics

Features

  • Configurable Analog and Digital Resources
  • Low Power Consumption
  • Small Package Size
  • I2C Interface for Control and Configuration
  • Integrated Comparators
  • Integrated Operational Amplifiers
  • Programmable Logic

Benefits

  • Reduced Board Space: Integration of multiple components minimizes board space requirements.
  • Lower Power Consumption: Optimized for low-power applications, extending battery life in portable devices.
  • Design Flexibility: Programmable architecture allows for customization and adaptation to various applications.
  • Reduced BOM Cost: Integrating multiple discrete components lowers the overall bill of materials cost.
  • Faster Time to Market: Simplifies design and prototyping, accelerating product development.
  • Improved System Performance: Optimized analog performance enhances overall system accuracy and efficiency.

Additional Details

The SLG84901T can be customized using Silego's GreenPAK Designer software, which allows designers to implement custom analog and mixed-signal circuits without requiring extensive knowledge of IC design. The I2C interface enables control, configuration, and monitoring of the device. Its small package size makes it suitable for applications where space is limited. The GreenPAK Designer software provides a user-friendly interface for designing and simulating circuits, simplifying the design process. It's typically found in portable devices where low power consumption and small size are crucial design considerations. The programmable nature provides an easy way to adapt the product to different specifications. The CMIC offers a cost-effective solution for integrating multiple functions into a single chip, reducing system complexity.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $135.3384
Silan
Lowest to $0.1964
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,364 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess