EN
  • EN
  • DE

SLG8SP510TTR

Part No SLG8SP510TTR
Manufacturer SILEGO
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SILEGO
Win Source Part Number 326082-SLG8SP510TTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLG8SP510TTR CAD Model

Description

The SLG8SP510TTR is a member of Silego Technology's GreenPAK family, a series of Configurable Mixed-signal ICs (CMICs). These devices are designed to integrate various analog and digital functions into a single, small, and low-power chip, offering designers a high degree of flexibility and customization.

Applications

  • Mobile Devices: Battery management, power sequencing, and LED driving in smartphones and tablets.
  • Wearable Technology: Heart rate monitors, fitness trackers, and smartwatches benefit from its small size and low power consumption.
  • Internet of Things (IoT) Devices: Sensor interfacing, data processing, and wireless communication control in connected devices.
  • Consumer Electronics: Remote controls, gaming accessories, and audio devices utilize its configurable logic and analog functions.
  • Industrial Automation: Programmable logic controllers, sensor interfaces, and motor control systems employ its versatile features.

Features

  • Configurable Logic: Programmable logic blocks allow designers to implement custom digital circuits.
  • Analog Functions: Integrated comparators, ADCs, and DACs enable mixed-signal processing.
  • Low Power Consumption: Optimized for battery-powered applications, minimizing energy usage.
  • Small Package Size: Compact form factor allows for integration into space-constrained designs.
  • Non-Volatile Memory (NVM): Stores configuration data, enabling immediate operation upon power-up.

Benefits

  • Reduced Bill of Materials (BOM): Integration of multiple functions minimizes the number of discrete components.
  • Simplified Design: Single-chip solution reduces complexity and accelerates product development.
  • Increased Flexibility: Configurable architecture allows for customization to specific application requirements.
  • Extended Battery Life: Low power operation maximizes run time in portable devices.
  • Improved Performance: Optimized analog and digital functions enhance system efficiency.

Additional Details

The SLG8SP510TTR is typically programmed using Silego's GreenPAK Designer software, a user-friendly development environment that allows designers to graphically configure the device. The software provides a library of pre-built components, such as logic gates, timers, and counters, which can be easily connected to create custom circuits. Simulation capabilities allow designers to verify the functionality of their designs before programming the device.

The device operates over a wide voltage range, typically from 1.8V to 5.5V, and offers a variety of I/O options, including digital inputs and outputs, analog inputs, and PWM outputs. The SLG8SP510TTR is available in a variety of small surface-mount packages, making it suitable for high-density PCB designs.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $13.0434
Fuji Electric
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7184 $61.0640
200+ $0.5902 $118.0400
305+ $0.5717 $174.3685
420+ $0.5532 $232.3440
540+ $0.5348 $288.7920
725+ $0.4793 $347.4925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,473 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess