EN
  • EN
  • DE

SY20122EABC

Part No SY20122EABC
Manufacturer Silergy Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097555-SY20122EABC
Categories OEM Parts( S )
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY20122EABC CAD Model

Description

The SY20122EABC is a high-efficiency synchronous buck regulator manufactured by Silergy Corp. Buck regulators, also known as step-down converters, efficiently reduce a higher input voltage to a lower output voltage. The 'SY20122' indicates a specific model within Silergy's regulator family, likely designed for specific voltage and current requirements, and the 'EABC' likely refers to the package type and specific features.

Applications

  • Point-of-Load (POL) regulation: Providing regulated voltage to specific components on a circuit board.
  • Portable devices: Powering microprocessors, memory, and other components in smartphones, tablets, and laptops.
  • Networking equipment: Regulating voltage for ASICs, FPGAs, and other integrated circuits in routers and switches.
  • Industrial equipment: Providing stable voltage for sensors, controllers, and other components in industrial applications.
  • Battery-powered systems: Efficiently converting battery voltage to the required voltage for various system components.

Features

  • High efficiency: Minimizes power loss, resulting in longer battery life and reduced heat generation.
  • Synchronous rectification: Uses MOSFETs instead of diodes for rectification, further improving efficiency.
  • Wide input voltage range: Operates over a wide range of input voltages, providing flexibility in power supply design.
  • Adjustable output voltage: Allows for fine-tuning of the output voltage to meet specific application requirements.
  • Overcurrent protection (OCP): Protects the regulator and the load from excessive current draw.

Benefits

  • Longer battery life: High efficiency extends battery life in portable devices.
  • Reduced heat generation: Minimizes heat dissipation, improving system reliability.
  • Improved system performance: Stable voltage regulation ensures reliable operation of sensitive components.
  • Flexibility in power supply design: Wide input voltage range and adjustable output voltage provide design flexibility.
  • Enhanced system protection: Overcurrent protection prevents damage to the regulator and the load.

Additional Details

The datasheet for the SY20122EABC will provide detailed specifications, including input and output voltage ranges, output current capability, switching frequency, efficiency curves, and package dimensions. It is important to consult the datasheet for accurate and up-to-date information. This buck regulator is crucial for efficiently and reliably powering a wide range of electronic devices and systems.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess