EN
  • EN
  • DE

SY50133AFAC

Part No SY50133AFAC
Manufacturer Silergy Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839278-SY50133AFAC
Ultra Librarian 3D Model Ultra Librarian SY50133AFAC CAD Model

Description

The SY50133AFAC is a clock generator from Silergy Corp. that likely shares similarities with the SY50131AFAC and SY50131DFAC. It is designed to generate precise and stable clock signals for various electronic systems. Key features likely include low jitter, programmable output frequencies, and multiple output channels, making it suitable for applications requiring accurate timing and synchronization.

Applications:

  • Networking equipment
  • Data centers
  • Base stations
  • Test and measurement equipment
  • Industrial control systems
  • Video processing
  • High-speed serial interfaces

Features:

  • Low jitter performance: Ensures signal integrity and reduces timing errors.
  • Programmable output frequencies: Allows for flexible clock generation.
  • Multiple output channels: Supports diverse clocking requirements.
  • Precise frequency synthesis: Generates accurate and stable clock signals.
  • Integrated voltage regulators: Simplifies power supply design.
  • Low power consumption.
  • Small package size: Minimizes board space.
  • I2C interface for configuration and control.

Benefits:

  • Improved system performance through precise timing.
  • Reduced bit error rates in high-speed data transmission.
  • Simplified system design with integrated features.
  • Enhanced signal integrity and reliability.
  • Increased flexibility with programmable output frequencies.
  • Lower power consumption leading to energy savings.
  • Reduced BOM cost with fewer external components.

Additional Details:

The SY50133AFAC is likely to operate from a single power supply and offer multiple independently configurable clock outputs. It probably integrates a high-resolution fractional-N PLL (Phase-Locked Loop) for generating a wide range of output frequencies. Programming would likely be achieved via the I2C serial interface to control parameters like output frequencies and voltage levels. Integrated voltage regulators are probable, contributing to a simplified power supply design. Typically available in a small package, the SY50133AFAC should be suitable for space-constrained designs. For definitive specifications and any unique features compared to other similar Silergy clock generators, the product datasheet should be consulted. The SY50133AFAC aims to enhance reliability and performance in timing-critical electronic systems.

You May Also Be Interested in

American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3788 $59.1668
27+ $4.4133 $119.1591
41+ $4.2758 $175.3078
56+ $4.1384 $231.7504
73+ $3.9998 $291.9854
97+ $3.5863 $347.8711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess