The SY58202AFAC is a precision clock generator from Silergy Corp, engineered for applications requiring low-jitter and high-frequency clock signals. This component is suitable for use in demanding environments where signal integrity is paramount.
Applications
- High-speed networking equipment
- Data storage systems
- Optical transceivers
- Test and measurement instrumentation
- High-performance computing platforms
Features
- Ultra-low jitter performance, crucial for maintaining signal integrity in high-speed systems
- Wide frequency synthesis range, providing versatile clock generation capabilities
- Multiple differential output pairs, enabling efficient clock distribution
- Selectable output formats, supporting various interface standards such as LVPECL, LVDS, and CML
- Integrated voltage-controlled oscillator (VCO) for flexible frequency tuning
- Programmable output dividers, allowing for precise frequency division
- Low power consumption, beneficial for energy-efficient designs
- Small form factor packaging, facilitating integration into compact systems
Benefits
- Enhanced system performance due to reduced jitter and improved signal quality
- Minimized bit error rates in high-speed data transmission
- Simplified clock distribution with multiple output channels
- Reduced power consumption, leading to lower operating costs and improved thermal management
- Increased system reliability due to stable and accurate clock generation
- Faster design cycles with easy configuration and integration
Additional Details
The SY58202AFAC operates on a 3.3V power supply and is available in a compact QFN package. Its integrated VCO and programmable dividers provide a wide range of frequency synthesis options. The device's low-jitter performance makes it ideal for applications where timing accuracy is critical. Consult the product datasheet for detailed specifications, including frequency ranges, jitter characteristics, and power consumption details.