EN
  • EN
  • DE

SY6288A1AAC

Part No SY6288A1AAC
Manufacturer Silergy Corp
Catalog OEM Parts ( S )
Description Power/protection Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990169-SY6288A1AAC
Categories OEM Parts( S )
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY6288A1AAC CAD Model

Description

The SY6288A1AAC is a high-efficiency, synchronous step-down DC-DC converter manufactured by Silergy Corp. It is designed to deliver a stable and regulated output voltage from a higher input voltage. This converter is suitable for a wide range of applications requiring compact size, high efficiency, and excellent transient response.

Applications:

  • Portable Devices: Powers various components in smartphones, tablets, and other portable electronics.
  • Solid-State Drives (SSDs): Provides regulated power for SSD controllers and memory.
  • Networking Equipment: Powers network switches, routers, and other communication devices.
  • Industrial Equipment: Used in industrial control systems and automation equipment.
  • Power Banks: Regulates voltage for charging and discharging batteries in power banks.

Features:

  • High Efficiency: Achieves high efficiency over a wide load range, minimizing power loss.
  • Synchronous Rectification: Reduces power dissipation and improves efficiency.
  • Adjustable Output Voltage: Allows for flexible output voltage configuration.
  • Overcurrent Protection (OCP): Protects the converter and load from overcurrent conditions.
  • Overvoltage Protection (OVP): Protects the load from overvoltage conditions.
  • Short-Circuit Protection (SCP): Protects the converter from damage due to short circuits.
  • Thermal Shutdown Protection (TSD): Protects the converter from overheating.
  • Compact Package: Small footprint for space-saving designs.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, extending battery life in portable devices.
  • Improved System Reliability: Built-in protection features ensure reliable operation and prevent damage.
  • Flexible Voltage Regulation: Adjustable output voltage allows for versatile application.
  • Reduced Heat Dissipation: Synchronous rectification minimizes heat generation.
  • Easy Integration: Simple to incorporate into various circuit designs.

Technical Specifications:

  • Input Voltage Range: 2.5V to 5.5V
  • Output Voltage Range: 0.6V to Vin
  • Maximum Output Current: 2A
  • Switching Frequency: 1.5 MHz (typical)
  • Quiescent Current: 40 µA (typical)
  • Operating Temperature Range: -40°C to +85°C
  • Package: DFN-10

You May Also Be Interested in

Micrel
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess