EN
  • EN
  • DE

SY6288C5CAC

Part No SY6288C5CAC
Manufacturer Silergy Corp
Catalog OEM Parts ( S )
Description Power/protection Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960792-SY6288C5CAC
Categories OEM Parts( S )
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY6288C5CAC CAD Model

Description

The SY6288C5CAC is a high-efficiency, synchronous step-down DC-DC converter manufactured by Silergy Corp. It is designed for a wide range of applications requiring a compact and efficient power solution. This converter is capable of delivering a substantial amount of current while maintaining high efficiency across a broad input voltage range.

Applications:

  • Portable devices: Smartphones, tablets, and other battery-powered electronics.
  • Power banks: Efficiently converting battery voltage to required output voltage.
  • Solid-state drives (SSDs): Providing stable and efficient power for SSD controllers and memory.
  • Wireless chargers: Converting input voltage to the voltage required for wireless power transfer.
  • Point-of-load (POL) regulators: Supplying power to specific components on a circuit board.

Features:

  • High efficiency: Synchronous rectification minimizes power loss, resulting in high efficiency.
  • Wide input voltage range: Operates from a wide range of input voltages, accommodating various power sources.
  • Adjustable output voltage: The output voltage can be adjusted to suit different application requirements.
  • Overcurrent protection (OCP): Protects the converter and load from excessive current draw.
  • Overvoltage protection (OVP): Prevents the output voltage from exceeding a safe level.
  • Short-circuit protection (SCP): Shuts down the converter in the event of a short circuit, preventing damage.
  • Thermal shutdown: Protects the converter from overheating by shutting it down when the temperature exceeds a threshold.
  • Compact package: Available in a small package for space-constrained applications.

Benefits:

  • Extended battery life: High efficiency minimizes power consumption, extending battery life in portable devices.
  • Reduced heat dissipation: Efficient operation reduces heat generation, improving system reliability.
  • Stable output voltage: Provides a stable output voltage, ensuring reliable operation of the load.
  • Enhanced system protection: Comprehensive protection features protect the converter and load from damage.
  • Simplified design: Integrated features simplify the design process, reducing development time and cost.

The SY6288C5CAC's technical specifications typically include a specific input voltage range (e.g., 2.5V to 5.5V), output voltage range (e.g., 0.6V to Vin), switching frequency (e.g., 1.5MHz), and maximum output current (e.g., 2A). The exact specifications vary depending on the specific configuration and application. This component is typically used with external components like inductors and capacitors to form a complete power supply solution. The datasheet contains detailed electrical characteristics, application circuit examples, and package information.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess