EN
  • EN
  • DE

LT8616HFE#TRPBF

Part No LT8616HFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ DL 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169183-LT8616HFE#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Frequency - Switching 200kHz ~ 3MHz
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian LT8616HFE#TRPBF CAD Model

Description

Product Overview: LT8616HFE#TRPBF

The LT8616HFE#TRPBF is a high-performance, dual-channel synchronous step-down switching regulator from Analog Devices Inc., designed to deliver efficient power management for a wide range of applications. This advanced power solution is engineered to provide two independent output voltages from a single input, making it an ideal choice for space-constrained and power-sensitive designs.

Key Features

  • Wide Input Voltage Range: The LT8616HFE#TRPBF operates from an input voltage range of 3.4V to 42V, accommodating a variety of supply sources, including automotive batteries and industrial power rails.
  • Dual Independent Outputs: It provides two outputs with current ratings of 2.5A and 1.5A, enabling designers to power multiple devices or subsystems simultaneously.
  • High Efficiency: With synchronous rectification, the regulator achieves up to 95% efficiency, minimizing heat generation and reducing the need for external cooling.
  • Adjustable Switching Frequency: Users can set the switching frequency from 200kHz to 3MHz, allowing optimization between efficiency and component size.
  • Low Dropout Operation: The device's strong high-side MOSFETs enable low dropout operation, ensuring continuous operation even under low input voltage conditions.
  • Fast Minimum On-Time: The LT8616HFE#TRPBF features a fast minimum on-time of only 30ns, making it suitable for high step-down ratio applications at high frequency.
  • Thermal Performance: Housed in a thermally efficient 28-lead TSSOP package with exposed pad for improved thermal performance.

Applications

The LT8616HFE#TRPBF is versatile enough to be used in a variety of applications, including:

  • Automotive and Industrial Power Systems
  • General Purpose Dual Output Regulators
  • Point of Load Applications
  • Telecommunications and Networking Equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LT8616HFE#TRPBF is no exception. It is designed to meet the stringent requirements of the automotive and industrial markets, ensuring long-term reliability and performance under harsh operating conditions.

Ordering Information

The product is available in tape and reel packaging, denoted by the #TRPBF suffix, facilitating automated assembly processes for high-volume production. Designers and engineers can rely on the LT8616HFE#TRPBF for a compact, efficient, and reliable power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.1566 $57.4698
7+ $15.7183 $110.0281
10+ $15.2271 $152.2710
14+ $14.7359 $206.3026
18+ $14.2447 $256.4046
24+ $12.7711 $306.5064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,665 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess