The SY6288DFAC is a high-efficiency, synchronous boost converter from Silergy Corp. It is designed to provide a stable output voltage from a lower input voltage, making it suitable for a wide range of battery-powered and portable applications. This converter features a low start-up voltage and high switching frequency, enabling efficient power conversion in a compact design.
Applications:
- Battery-Powered Devices
- Portable Media Players
- Smartphones
- Wearable Devices
- LED Backlighting
Features:
- High Efficiency: Up to 90%
- Low Start-Up Voltage: 0.7V
- High Switching Frequency: 1.2 MHz
- Integrated Synchronous Rectifier
- Over-Voltage Protection (OVP)
- Over-Current Protection (OCP)
- Short-Circuit Protection (SCP)
Benefits:
- High Efficiency: Minimizes power losses and extends battery life in portable applications.
- Low Start-Up Voltage: Allows operation from very low input voltages, enabling full use of battery capacity.
- Small Solution Size: High switching frequency reduces the size of external components, resulting in a compact design.
- Integrated Protection Features: Protects the converter and downstream components from damage due to over-voltage, over-current, and short-circuit conditions.
Additional Details:
The SY6288DFAC has an input voltage range of 0.7V to 5.5V and an adjustable output voltage. It uses a pulse-frequency modulation (PFM) control scheme at light loads to maintain high efficiency over a wide load range. The integrated synchronous rectifier eliminates the need for an external Schottky diode, reducing component count and improving efficiency. The device is available in a DFN package. The SY6288DFAC's high efficiency, low start-up voltage, and integrated protection features make it an ideal solution for boosting voltage in battery-powered and portable applications. It provides a stable and efficient power supply for sensitive electronic components, ensuring optimal system performance and reliability. The recommended operating conditions should be observed to ensure optimal performance and longevity.