EN
  • EN
  • DE
  • IT

SY6823DFC

Part No SY6823DFC
Manufacturer Silergy Corp
Description Power/protection switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1160924-SY6823DFC
Categories Custom Parts
Manufacturer Silergy Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY6823DFC CAD Model

Description

The SY6823DFC is a high-efficiency synchronous Boost converter manufactured by Silergy Corp. It is designed for applications requiring a stable output voltage that is higher than the input voltage, typically in portable devices, battery-powered systems, and LED lighting. The device integrates power MOSFETs and a control circuit to achieve high efficiency and compact size.

Applications

  • Portable power banks
  • LED backlighting
  • Battery-powered devices
  • Boost regulators
  • USB power delivery

Features

  • Synchronous Boost Converter
  • High Efficiency
  • Integrated Power MOSFETs
  • Adjustable Output Voltage
  • Over-Voltage Protection (OVP)
  • Over-Current Protection (OCP)
  • Short-Circuit Protection (SCP)
  • Thermal Shutdown Protection
  • Small Package Size

Benefits

  • Extended battery life due to high efficiency
  • Compact design for space-constrained applications
  • Stable output voltage regulation
  • Protection against various fault conditions
  • Simplified system design with integrated components

Additional Details

The SY6823DFC features an adjustable output voltage, allowing for customization to different application requirements. It incorporates various protection mechanisms, including Over-Voltage Protection (OVP), Over-Current Protection (OCP), and Short-Circuit Protection (SCP), to safeguard the device and the connected load. The thermal shutdown protection prevents the device from overheating under extreme operating conditions. Refer to the Silergy Corp datasheet for detailed specifications on input voltage range, output voltage range, switching frequency, efficiency curves, and package dimensions.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $3.1538 $66.2298
50+ $2.5872 $129.3600
78+ $2.5070 $195.5460
107+ $2.4255 $259.5285
138+ $2.3453 $323.6514
185+ $2.1021 $388.8885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess