EN
  • EN
  • DE

SY6875DBC

Part No SY6875DBC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silergy Corp
Win Source Part Number 350487-SY6875DBC
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SY6875DBC CAD Model

Description

The SY6875DBC is a highly integrated battery charger IC manufactured by Silergy Corp. Designed for single-cell Li-ion/Li-Polymer battery charging applications, this IC provides a compact and efficient solution for portable devices. It incorporates features such as constant-current/constant-voltage (CC/CV) charging, thermal regulation, and over-voltage protection to ensure safe and reliable charging.

Applications

  • Smartphones and mobile phones: Used for charging the internal battery.
  • Tablets and portable media players: Provides a reliable charging solution for portable devices.
  • Wearable devices (smartwatches, fitness trackers): Efficiently charges small battery capacities.
  • Power banks: Manages the charging process of power bank batteries.
  • Bluetooth headsets and earbuds: Supports charging in compact, low-power devices.

Features

  • Constant-Current/Constant-Voltage (CC/CV) charging: Ensures optimal charging profile for Li-ion/Li-Polymer batteries.
  • Programmable charging current: Allows customization of the charging current based on battery capacity.
  • Thermal regulation: Prevents overheating during charging by reducing the charging current.
  • Over-voltage protection (OVP): Protects the battery from damage due to excessive input voltage.
  • Short-circuit protection (SCP): Shuts down the charger in case of a short circuit to prevent damage.
  • Reverse blocking protection: Prevents current from flowing back into the charger from the battery.
  • Charge status indication: Provides visual indication of the charging progress.

Benefits

  • Safe and reliable charging: Built-in protection features ensure the battery is charged safely.
  • Efficient power conversion: High efficiency minimizes power loss and reduces heat generation.
  • Compact solution size: Small package size allows for use in space-constrained applications.
  • Simplified design: Requires minimal external components for ease of implementation.
  • Flexible charging current: Adaptable to different battery capacities and charging requirements.

Additional Details

The SY6875DBC employs a highly efficient synchronous rectification topology to maximize charging efficiency. It is designed to operate over a wide input voltage range and features a low quiescent current to minimize battery drain when not actively charging. The IC is available in a compact package, making it suitable for integration into small portable devices. Detailed information on the device's electrical characteristics, application circuits, and PCB layout guidelines can be found in the manufacturer's datasheet.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
ON Semiconductor
Lowest to $0.8593
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,900 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess