EN
  • EN
  • DE

SY6922DCC

Part No SY6922DCC
Manufacturer Silergy Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839300-SY6922DCC
Ultra Librarian 3D Model Ultra Librarian SY6922DCC CAD Model

Description

The SY6922DCC is a high-efficiency, synchronous rectified, step-down DC-DC converter from Silergy Corp. It is designed to convert a wide input voltage range to a lower, regulated output voltage with high efficiency. This converter integrates internal power MOSFETs and operates at a high switching frequency to minimize external component size and cost. It features excellent load and line regulation, making it suitable for a variety of power management applications.

Applications:

  • Point-of-Load Regulators: Providing power to specific components or sections within a system.
  • Battery-Powered Devices: Optimizing power consumption in portable electronics.
  • Distributed Power Systems: Converting voltage levels in complex power architectures.
  • Industrial Control Systems: Supplying stable power to sensitive control circuitry.
  • Networking Equipment: Powering ASICs, FPGAs, and other integrated circuits in network devices.

Features:

  • Wide Input Voltage Range: Operates efficiently with a broad range of input voltages.
  • High Efficiency: Minimizes power loss and heat generation.
  • Synchronous Rectification: Improves efficiency by replacing the Schottky diode with a MOSFET.
  • Internal Power MOSFETs: Reduces external component count and simplifies design.
  • Adjustable Output Voltage: Allows for customized output voltage settings.
  • Overcurrent Protection: Protects the converter and load from damage due to excessive current.
  • Short-Circuit Protection: Shuts down the converter in the event of a short circuit.
  • Thermal Shutdown: Prevents overheating and damage to the device.
  • Enable/Disable Control: Allows for easy power sequencing and system control.
  • Small Package Size: Minimizes board space requirements.

Benefits:

  • Improved System Efficiency: Reduces power consumption and extends battery life in portable devices.
  • Reduced Component Count: Simplifies design and lowers BOM cost.
  • Enhanced System Reliability: Protection features ensure robust operation and prevent damage.
  • Flexibility: Adjustable output voltage allows for use in a variety of applications.
  • Compact Size: Saves valuable board space, enabling smaller and more integrated designs.

Additional Details:

The SY6922DCC typically operates at a switching frequency in the MHz range to reduce the size of external inductors and capacitors. It also incorporates compensation circuitry to ensure stable operation over a wide range of load conditions. The device is available in a compact surface-mount package, suitable for automated assembly. Detailed specifications, including input voltage range, output current capability, switching frequency, and thermal resistance, can be found in the manufacturer's datasheet.

You May Also Be Interested in

HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,488 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess