EN
  • EN
  • DE

TPA3101D2RGZR

Part No TPA3101D2RGZR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 10W STER 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 10W x 2 @ 8 Ohm
Supply Voltage - Operating 10 V to 26 V
Features Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-VQFN (7x7)
Dimension 48-VFQFN Exposed Pad
Win Source Part Number 033465-TPA3101D2RGZR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA3101D2RGZR CAD Model

Description

Product Overview: Texas Instruments TPA3101D2RGZR

The TPA3101D2RGZR is a high-performance audio amplifier integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is part of the PurePath™ Digital technology family and is specifically engineered to deliver exceptional sound quality with high efficiency, making it an ideal choice for a wide range of audio applications.

Key Features

  • Output Power: The TPA3101D2RGZR is capable of delivering up to 20 watts per channel into an 8-ohm load, ensuring powerful sound output for its size.
  • Class-D Operation: As a Class-D amplifier, it offers high efficiency, which translates to less heat generation and reduced power consumption, making it suitable for energy-sensitive applications.
  • Signal-to-Noise Ratio (SNR): The device boasts an impressive SNR, providing clear and crisp audio by minimizing background noise.
  • Thermal and Overcurrent Protection: Built-in safety features protect the IC from damage due to overheating or excessive current draw.
  • Flexible Power Supply: It supports a wide range of power supply voltages, accommodating various design requirements.

Applications

The TPA3101D2RGZR is versatile and can be used in a variety of audio applications, including:

  • Home theater systems
  • Television soundbars
  • Portable audio docks
  • Multi-media speakers
  • Mini and micro component systems

Package and Quality

The TPA3101D2RGZR comes in a compact 48-pin VQFN (RGZ) package, which allows for a small footprint on printed circuit boards (PCBs). This makes it a great choice for space-constrained designs. Additionally, it is RoHS compliant, ensuring adherence to environmental standards regarding hazardous substances.

As with all Texas Instruments products, the TPA3101D2RGZR is built with reliability in mind, undergoing rigorous testing to meet high-quality standards. This ensures that the product will perform consistently across various temperature and operating conditions.

In conclusion, the TPA3101D2RGZR from Texas Instruments stands out as a powerful, efficient, and reliable audio amplifier solution suitable for a multitude of audio applications. Its combination of high-quality sound, efficiency, and compact design makes it a top choice for designers and manufacturers in the audio industry.

You May Also Be Interested in

Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1893 $50.3539
56+ $1.7963 $100.5928
87+ $1.7402 $151.3974
119+ $1.6840 $200.3960
154+ $1.6279 $250.6966
206+ $1.4595 $300.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess