EN
  • EN
  • DE

SY7002ABC

Part No SY7002ABC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silergy Corp
Win Source Part Number 350496-SY7002ABC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY7002ABC CAD Model

Description

The SY7002ABC is a high-efficiency step-down (buck) converter from Silergy Corp, designed for applications requiring efficient voltage regulation with a lower output voltage than the input voltage. It is commonly used in various electronic devices to provide stable power to sensitive components, maximizing energy efficiency and minimizing heat dissipation.

Applications:

  • Smartphones and Tablets: Powers the core processor and peripheral circuits.
  • Portable Media Players: Regulates voltage for audio and video processing.
  • Solid State Drives (SSDs): Provides stable voltage for memory and controller chips.
  • Networking Equipment: Powers various components in routers, switches, and modems.
  • Industrial Control Systems: Used in PLCs and other industrial automation devices.

Features:

  • High Efficiency: Achieves high conversion efficiency, reducing power loss and heat generation.
  • Wide Input Voltage Range: Accepts a wide range of input voltages for versatile applications.
  • Adjustable Output Voltage: Allows for fine-tuning the output voltage to meet specific needs.
  • Integrated Power MOSFETs: Simplifies design and reduces the number of external components.
  • Overcurrent Protection: Prevents damage from excessive current draw.
  • Overvoltage Protection: Protects the load from voltage spikes.
  • Thermal Shutdown Protection: Shuts down the device if overheating is detected.

Benefits:

  • Extended Battery Life: High efficiency leads to longer battery runtime in portable devices.
  • Reduced Heat Dissipation: Efficient conversion minimizes heat generation, improving reliability.
  • Stable Voltage Regulation: Provides a stable and accurate output voltage, ensuring consistent performance.
  • Simplified Design: Integrated features reduce the complexity of the power supply design.
  • Enhanced System Reliability: Protection features safeguard against power-related issues.

Additional Details:

The SY7002ABC uses a fixed-frequency PWM control scheme for optimal efficiency and stability. External components, such as inductors and capacitors, are required to complete the buck converter circuit. The specific input voltage range, output voltage range, switching frequency, and efficiency characteristics can be found in the Silergy Corp datasheet. It is typically available in a compact surface-mount package such as a QFN or SOIC.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $7.7119
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
Sharp Microelectronics
Need more? Email Us
Panjit
Lowest to $6.9300
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess