EN
  • EN
  • DE
  • IT

SY7101ABC

Part No SY7101ABC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silergy Corp
Win Source Part Number 350503-SY7101ABC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY7101ABC CAD Model

Description

The SY7101ABC is a high-efficiency, synchronous step-down DC-DC converter from Silergy Corp, designed for applications requiring efficient power conversion with a compact solution size. This converter integrates power MOSFETs and control circuitry to minimize external components and simplify design. It is typically used in portable devices, power supplies, and other applications where space and efficiency are critical.

Applications:

  • Portable Devices: Powers components in smartphones, tablets, and other portable electronics.
  • Power Banks: Provides efficient voltage regulation for charging devices.
  • Solid State Drives (SSDs): Supplies stable voltage to memory and controller chips.
  • Networking Equipment: Powers various components in routers, switches, and modems.
  • Industrial Control Systems: Used in PLCs and other industrial automation devices.

Features:

  • High Efficiency: Synchronous rectification minimizes power losses, resulting in high efficiency.
  • Wide Input Voltage Range: Operates from a wide range of input voltages.
  • Adjustable Output Voltage: Allows for flexible output voltage configuration.
  • Integrated Power MOSFETs: Simplifies design and reduces external component count.
  • Overcurrent Protection (OCP): Protects against excessive current draw.
  • Overvoltage Protection (OVP): Prevents damage from voltage spikes.
  • Thermal Shutdown Protection (OTP): Shuts down the device to prevent overheating.

Benefits:

  • Extended Battery Life: High efficiency leads to longer battery runtime in portable devices.
  • Reduced Board Space: Integrated design minimizes external components and board area.
  • Stable and Regulated Output: Provides a consistent output voltage for reliable performance.
  • Simplified Design: Integrated features reduce the complexity of the power supply design.
  • Enhanced System Reliability: Comprehensive protection features safeguard against power-related issues.

Additional Details:

The SY7101ABC typically operates at a high switching frequency to minimize the size of external components. External components, such as inductors and capacitors, are required for proper operation. The specific input voltage range, output voltage range, switching frequency, and efficiency characteristics can be found in the Silergy Corp datasheet. It is typically available in a small surface-mount package such as a QFN.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $4.8401
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Samsung
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1318 $56.0150
1,040+ $0.1082 $112.5280
1,605+ $0.1048 $168.2040
2,210+ $0.1015 $224.3150
2,855+ $0.0981 $280.0755
3,825+ $0.0879 $336.2175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess