EN
  • EN
  • DE

SY7205DBC

Part No SY7205DBC
Manufacturer Silergy Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 963552-SY7205DBC
Categories OEM Parts( S )
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY7205DBC CAD Model

Description

The SY7205DBC is a high-efficiency synchronous step-down DC-DC converter manufactured by Silergy Corp. It's designed to provide a regulated output voltage from a higher input voltage with high efficiency and low ripple. These converters are commonly used in a wide range of applications, especially where battery life or thermal management are critical.

Applications:

  • Portable Devices: Powers core components in smartphones, tablets, and other portable electronics.
  • Power Banks: Provides efficient voltage conversion in power banks and external battery packs.
  • Solid State Drives (SSDs): Used in SSDs for stable and efficient power delivery to memory and controller chips.
  • Networking Equipment: Employed in routers, switches, and other networking devices for power regulation.
  • Industrial Equipment: Incorporated into various industrial control systems and automation equipment.

Features:

  • Synchronous Rectification: Uses MOSFETs for both high-side and low-side switches, improving efficiency.
  • High Efficiency: Achieves high efficiency across a wide load range.
  • Wide Input Voltage Range: Operates from a wide range of input voltages.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet specific application requirements.
  • Overcurrent Protection (OCP): Protects the device and the load from overcurrent conditions.
  • Overvoltage Protection (OVP): Protects the load from overvoltage conditions.
  • Thermal Shutdown: Protects the device from overheating.
  • Small Package Size: Available in a compact package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency maximizes battery life in portable devices.
  • Reduced Heat Dissipation: Efficient operation minimizes heat dissipation.
  • Reliable Performance: Built-in protection features ensure reliable operation.
  • Versatile Application: Suitable for a wide range of applications requiring efficient voltage conversion.
  • Compact Design: Small package size allows for dense component placement.

Additional Details:

The SY7205DBC's key specifications include input voltage range, output voltage range, output current, switching frequency, and efficiency. The device is typically packaged in a small surface mount package, such as DFN or QFN. It requires external components such as inductors and capacitors for proper operation. The datasheet provides detailed information on the device's electrical characteristics, thermal characteristics, and recommended operating conditions.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Level One
Need more? Email Us
Micrel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3985 $57.7825
355+ $0.3269 $116.0495
550+ $0.3165 $174.0750
755+ $0.3072 $231.9360
975+ $0.2968 $289.3800
1,305+ $0.2657 $346.7385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,964 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess