EN
  • EN
  • DE

SY8009ABC

Part No SY8009ABC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silergy Corp
Win Source Part Number 350532-SY8009ABC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY8009ABC CAD Model

Description

The SY8009ABC is a high-efficiency synchronous step-down DC-DC converter produced by Silergy Corp. It is designed to provide a stable and regulated voltage output from a higher voltage input, making it ideal for portable and battery-powered applications where efficiency and space are critical.

Applications:

  • Smartphones and Tablets: Providing efficient power to core components.
  • Portable Media Players: Ensuring stable voltage for audio and video playback.
  • Wearable Devices: Powering smartwatches, fitness trackers, and other wearables.
  • IoT Devices: Regulating voltage for sensors and communication modules in IoT applications.
  • Low-Power Microcontrollers: Supplying stable power to microcontrollers in embedded systems.

Features:

  • High Efficiency: Utilizes synchronous rectification for minimal power loss.
  • Wide Input Voltage Range: Operates from a broad range of input voltages.
  • Adjustable Output Voltage: Allows for precise adjustment of the output voltage.
  • Integrated MOSFETs: Simplifies design and reduces external component count.
  • Over-Current Protection: Protects the device and the load from over-current conditions.
  • Short-Circuit Protection: Safeguards against damage from short circuits.
  • Thermal Shutdown: Prevents overheating by shutting down the device at high temperatures.

Benefits:

  • Extended Battery Life: High efficiency reduces power consumption, prolonging battery life.
  • Simplified Design: Integrated features minimize design complexity and reduce the number of external components.
  • Compact Solution: Small package size allows for integration into space-constrained applications.
  • Reliable Operation: Robust protection features ensure stable and dependable performance.
  • Versatile Application: Wide input voltage range and adjustable output voltage provide flexibility in various designs.

Additional Details:

The SY8009ABC incorporates a current-mode control architecture for fast transient response and stable operation. It also features a power-saving mode to improve efficiency under light load conditions. The device is typically available in a small, thermally enhanced package. Specific technical specifications include an input voltage range of typically 2.5V to 5.5V, an adjustable output voltage range typically from 0.6V to Vin, and a maximum output current capability typically up to 3A. Consult the Silergy Corp. datasheet for detailed electrical characteristics, application circuit examples, and recommended layout guidelines.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess