EN
  • EN
  • DE

OP290GP-005P

Part No OP290GP-005P
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 341109-OP290GP-005P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP290GP-005P CAD Model

Description

Overview of OP290GP-005P

The OP290GP-005P is a high-performance operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision op-amp is known for its low power consumption and excellent stability, making it an ideal choice for a wide range of applications, including instrumentation, sensors, and audio processing.

Key Features

  • Low Power Consumption: The OP290GP-005P is engineered to operate with minimal power, which is crucial for battery-powered or energy-sensitive applications.
  • High Precision: With its precision specifications, this op-amp provides accurate signal amplification, ensuring signal integrity in critical applications.
  • Wide Supply Range: The device can be powered by a wide range of supply voltages, offering flexibility in various circuit designs.
  • Stable Performance: The OP290GP-005P is designed to maintain its performance over a wide range of operating conditions, including temperature variations.

Applications

The versatility of the OP290GP-005P makes it suitable for numerous applications. Its precision and stability are particularly beneficial in:

  • Instrumentation amplifiers
  • Data acquisition systems
  • Active filters and signal conditioning
  • Audio electronics
  • Medical devices

Technical Specifications

The OP290GP-005P offers a range of technical specifications designed to meet the needs of demanding applications:

  • Offset Voltage: The op-amp has a low input offset voltage, which reduces error in signal processing.
  • Input Bias Current: A low input bias current minimizes the effect on the source signal and reduces power consumption.
  • Common-Mode Rejection Ratio (CMRR): High CMRR allows the op-amp to reject common-mode signals and focus on the differential input signals.
  • Package Type: The device comes in a user-friendly DIP package, which is easy to handle and integrate into various circuit designs.

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the OP290GP-005P is no exception. It undergoes rigorous testing to ensure reliability and performance, making it a trusted choice for engineers and designers looking for a dependable op-amp solution.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess