EN
  • EN
  • DE

SL1461SAB

Part No SL1461SAB
Manufacturer Microsemi Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Win Source Part Number 325200-SL1461SAB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SL1461SAB CAD Model

Description

The SL1461SAB, manufactured by Microsemi Corporation, is a sophisticated integrated circuit designed for demanding applications. Based on Microsemi's expertise, this component is likely a high-reliability voltage regulator or a similar power management solution that prioritizes stability, accuracy, and robustness. The 'SAB' suffix may denote specific screening, testing, or packaging variations tailored for particular industry requirements.

Applications

  • Avionics Systems: Used in aerospace applications where component reliability and stability are critical.
  • Military Electronics: Employed in military systems requiring components that withstand harsh environmental conditions.
  • Industrial Control Systems: Integrated into industrial automation systems requiring reliable and accurate power management.
  • High-End Instrumentation: Applied in precision instruments and measurement equipment where voltage stability is essential.
  • Space Applications: Used in satellite and spacecraft systems due to its radiation hardness and high-reliability characteristics.

Features

  • High Precision Voltage Regulation: Provides a highly accurate and stable voltage output, ensuring reliable operation.
  • Wide Input Voltage Range: Operates effectively over a broad range of input voltages, offering flexibility in system design.
  • Low Dropout Voltage: Maintains stable output even with minimal voltage difference between input and output.
  • Overcurrent Protection: Prevents damage from excessive current, safeguarding the device and surrounding circuitry.
  • Overtemperature Protection: Incorporates thermal shutdown mechanisms to protect the device from overheating.

Benefits

  • Enhanced System Reliability: Provides stable and consistent power, improving the overall reliability of electronic systems.
  • Robust Performance in Harsh Environments: Designed to withstand extreme temperatures, vibrations, and radiation.
  • Reduced Downtime: Minimizes system failures due to power-related issues.
  • Simplified System Design: Easier integration into various applications due to its comprehensive protection features.
  • Extended Device Lifespan: Protects other components from damage, extending the lifespan of the overall electronic device.

Microsemi's focus on high-reliability applications suggests that the SL1461SAB incorporates advanced protection features and undergoes rigorous testing. These may include enhanced screening, burn-in testing, and lot traceability to ensure long-term reliability. While specific detailed specifications require referring to the official datasheet, the combination of Microsemi's expertise and the product designation indicates a specialized component engineered for critical and demanding applications.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess