EN
  • EN
  • DE

SY8010ZDEC

Part No SY8010ZDEC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silergy Corp
Win Source Part Number 350537-SY8010ZDEC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY8010ZDEC CAD Model

Description

The SY8010ZDEC is a high-efficiency synchronous step-down DC-DC converter manufactured by Silergy Corp. It is designed to deliver up to 2A of continuous output current. This converter operates over a wide input voltage range, making it suitable for various applications where a stable and regulated voltage supply is needed. It integrates a high-side and low-side MOSFET to achieve high efficiency and minimize external component count.

Applications:

  • Portable Devices: Such as smartphones, tablets, and handheld gaming consoles.
  • Power Banks: For efficient power conversion and regulation.
  • Wireless Chargers: Supplying power to wireless charging circuits.
  • Set-Top Boxes: Providing stable power to the core components.
  • Point-of-Load Regulators: In distributed power architectures.

Features:

  • High Efficiency: Achieved through synchronous rectification.
  • Wide Input Voltage Range: Operates from 2.5V to 5.5V.
  • 2A Continuous Output Current: Capable of supplying a stable 2A current.
  • Low Quiescent Current: Minimizes power consumption during light load conditions.
  • Short-Circuit Protection: Protects the device and the load from damage due to short circuits.
  • Over-Temperature Protection: Shuts down the converter to prevent overheating.
  • Internal Compensation: Simplifies the design and reduces external component count.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency minimizes power loss and extends battery life in portable devices.
  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring reliable performance of connected devices.
  • Robust Protection: Comprehensive protection features prevent damage and ensure safe operation.
  • Simplified Design: Internal compensation and minimal external components simplify the design process and reduce BOM cost.
  • Compact Size: Small package size allows for integration into space-constrained applications.

Additional Details:

The SY8010ZDEC utilizes a constant frequency PWM control scheme to regulate the output voltage. It also features soft-start functionality to limit inrush current during startup. The switching frequency is typically around 1.5MHz, allowing for the use of small external components. The device is available in a DFN package. This product is RoHS compliant.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Lowest to $6.5223
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess