EN
  • EN
  • DE

SY8016DEC

Part No SY8016DEC
Manufacturer Silergy Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097590-SY8016DEC
Categories OEM Parts( S )
Manufacturer Silergy Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SY8016DEC CAD Model

Description

The SY8016DEC is a high-efficiency synchronous step-down DC-DC converter manufactured by Silergy Corp. This regulator is designed to deliver a stable and efficient power supply for various electronic devices, especially in portable and battery-powered applications. It integrates power MOSFETs and utilizes a current-mode control architecture to achieve high efficiency and fast transient response.

Applications:

  • Portable Power Devices: Ideal for smartphones, tablets, and other battery-operated devices.
  • Wireless Communication Equipment: Powering components in routers, access points, and other wireless devices.
  • Solid-State Drives (SSDs): Providing stable power to storage devices.
  • Point-of-Load Regulation: Suitable for replacing linear regulators in various electronic systems.
  • Low-Voltage Power Supplies: Generating regulated low-voltage power from a higher voltage source.

Features:

  • High Efficiency: Optimized for minimal power loss across a wide range of load conditions.
  • Synchronous Rectification: Uses synchronous MOSFETs to reduce conduction losses and improve efficiency.
  • Integrated MOSFETs: Simplifies the design process and reduces the number of external components.
  • Current-Mode Control: Provides fast transient response and excellent line and load regulation.
  • Input Voltage Range: Supports a wide input voltage range to accommodate various power sources.
  • Over-Current Protection (OCP): Protects the regulator and load from excessive current draw.
  • Short-Circuit Protection (SCP): Shuts down the regulator in the event of a short circuit.
  • Thermal Shutdown Protection (OTP): Protects the regulator from overheating.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, extending the operational life of battery-powered devices.
  • Reduced Heat Dissipation: Synchronous rectification and optimized design reduce power losses and heat generation.
  • Smaller Footprint: Integrated components and compact packaging enable a smaller solution size.
  • Improved System Reliability: Comprehensive protection features ensure robust and reliable operation.
  • Simplified Design: Integrated components and straightforward control scheme simplify the design process.
  • Cost-Effective Solution: Reduces component count and simplifies manufacturing.

Additional Details:

The SY8016DEC typically operates with an input voltage range of 2.5V to 5.5V and provides an adjustable output voltage. The switching frequency is typically in the MHz range, allowing for the use of smaller external components. The device also includes an enable/disable control pin for power sequencing and shutdown. It is usually available in a QFN or similar compact package. The Silergy Corp datasheet provides detailed electrical characteristics, such as quiescent current, switching frequency, and output voltage accuracy.

You May Also Be Interested in

Micrel
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,423 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess