EN
  • EN
  • DE

SY8021FCC

Part No SY8021FCC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silergy Corp
Win Source Part Number 350541-SY8021FCC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY8021FCC CAD Model

Description

The SY8021FCC is a high-efficiency synchronous step-down DC-DC converter manufactured by Silergy Corp. It is designed to provide a regulated output voltage with high efficiency, making it suitable for various battery-powered and portable applications. This converter integrates both high-side and low-side MOSFETs to achieve synchronous rectification, which minimizes power loss and enhances overall efficiency. The device operates over a wide input voltage range.

Applications:

  • Portable Devices: Including smartphones, tablets, and portable media players.
  • Wearable Electronics: Such as smartwatches, fitness trackers, and health monitors.
  • Low-Power Embedded Systems: Providing regulated power to microcontrollers and sensors.
  • Power Banks: Used to efficiently step down the battery voltage for USB charging.
  • Wireless Communication Modules: Supplying stable power to Wi-Fi, Bluetooth, and other wireless modules.

Features:

  • High Efficiency: Synchronous rectification minimizes power loss.
  • Wide Input Voltage Range: Operates over a broad range of input voltages.
  • 1A Output Current Capability: Delivers a stable 1A output current.
  • Low Quiescent Current: Minimizes power consumption during light load conditions.
  • Short-Circuit Protection: Protects the device and the load from damage due to short circuits.
  • Over-Temperature Protection: Shuts down the converter to prevent overheating.
  • Internal Compensation: Simplifies the design and reduces the number of external components.
  • Small Package: Compact package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption and extends battery life.
  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring reliable performance.
  • Robust Protection: Comprehensive protection features prevent damage and ensure safe operation.
  • Simplified Design: Internal compensation simplifies the design process and reduces BOM costs.
  • Compact Size: Small package size allows for integration into small form-factor devices.

Additional Details:

The SY8021FCC employs a constant frequency PWM control scheme to regulate the output voltage. It includes a soft-start feature to limit inrush current during startup. The switching frequency is typically around 1.5 MHz, which allows for the use of small external components. This device is typically available in a DFN package and is RoHS compliant.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4692 $58.6500
305+ $0.3850 $117.4250
465+ $0.3730 $173.4450
640+ $0.3610 $231.0400
830+ $0.3490 $289.6700
1,110+ $0.3128 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,595 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess