EN
  • EN
  • DE

SY8141EBC

Part No SY8141EBC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silergy Corp
Win Source Part Number 350576-SY8141EBC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY8141EBC CAD Model

Description

The SY8141EBC is a high-efficiency synchronous buck regulator from Silergy Corp, designed for applications requiring step-down voltage conversion. It integrates both high-side and low-side MOSFETs to minimize conduction losses and improve efficiency. The regulator offers features like adjustable output voltage, overcurrent protection, and thermal shutdown.

Applications

  • Portable Devices: Powering various components in smartphones, tablets, and other portable electronics.
  • Solid State Drives (SSDs): Providing regulated power for SSD controllers and memory chips.
  • Power Banks: Efficient voltage regulation for charging portable devices.
  • Wireless Routers: Supplying power to core processing units, memory, and peripherals.
  • Set-Top Boxes (STBs): Providing efficient power conversion for STB components.

Features

  • High Efficiency: Synchronous rectification for high efficiency.
  • Wide Input Voltage Range: Operates from a broad range of input voltages.
  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection (OCP): Protects the regulator and load from overcurrent conditions.
  • Short-Circuit Protection (SCP): Prevents damage from short circuits on the output.
  • Over-Temperature Protection (OTP): Shuts down the regulator in case of overheating.
  • Under-Voltage Lockout (UVLO): Ensures proper operation during low input voltage.
  • Internal Compensation: Simplifies design and reduces external component count.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Extended Battery Life: High efficiency reduces power loss and extends battery life.
  • Reduced Heat Dissipation: Synchronous rectification minimizes heat generation.
  • Simplified Design: Internal compensation reduces design complexity.
  • Robust Protection: Comprehensive protection features ensure reliable operation.
  • Compact Solution: Small package size enables use in space-constrained applications.
  • Stable Output Voltage: Provides a stable output voltage under varying load conditions.

Additional Details

The SY8141EBC likely uses a constant-on-time (COT) or PWM control scheme to provide fast transient response and stable operation. The switching frequency is optimized for efficiency. Detailed specifications, including input voltage range, output voltage range, switching frequency, and thermal resistance, are provided in the product datasheet.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3396 $59.4300
415+ $0.2795 $115.9925
645+ $0.2703 $174.3435
885+ $0.2622 $232.0470
1,145+ $0.2529 $289.5705
1,535+ $0.2264 $347.5240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess