EN
  • EN
  • DE

SY8208BQNC

Part No SY8208BQNC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silergy Corp
Win Source Part Number 350583-SY8208BQNC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SY8208BQNC CAD Model

Description

The SY8208BQNC is a high-efficiency synchronous buck (step-down) DC-DC converter manufactured by Silergy Corp. This converter is designed to provide a stable and regulated output voltage from a higher input voltage, making it suitable for a variety of portable and embedded applications. The integrated power MOSFETs and advanced control scheme contribute to its high efficiency and compact size.

Applications

  • Mobile Devices: Powering core components in smartphones, tablets, and portable media players.
  • Embedded Systems: Providing regulated power for microcontrollers, sensors, and other components in embedded applications.
  • Wireless Communication Devices: Powering wireless modules and transceivers in IoT devices and other wireless applications.
  • Solid State Drives (SSDs): Power management for SSD controllers and memory.
  • Networking Equipment: Powering network interface cards and other networking components.

Features

  • High Efficiency: Synchronous rectification minimizes power losses, providing excellent power conversion efficiency.
  • Wide Input Voltage Range: Operates from a wide input voltage range, accommodating various power sources.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors to meet specific application requirements.
  • Integrated Power MOSFETs: Simplifies design and reduces external component count.
  • Over-Current Protection (OCP): Protects the converter and the load from excessive current.
  • Short-Circuit Protection (SCP): Shuts down the converter in case of a short circuit, preventing damage.
  • Over-Temperature Protection (OTP): Protects the converter from overheating.
  • Under-Voltage Lockout (UVLO): Prevents the converter from operating with an insufficient input voltage.
  • Compact Package: Available in a small, thermally enhanced package for space-constrained applications.

Benefits

  • Extended Battery Life: High efficiency minimizes power losses, extending the operating time of battery-powered devices.
  • Reduced Solution Size: Integrated MOSFETs and a small package size enable compact designs.
  • Improved System Reliability: Comprehensive protection features ensure reliable operation and prevent damage.
  • Simplified Design: Minimal external components and adjustable output voltage simplify the design process.
  • Cost-Effective: High integration and reduced component count contribute to a cost-effective solution.

Additional Details

The SY8208BQNC typically employs a constant on-time (COT) or similar advanced control scheme for fast transient response and stable operation. The switching frequency is generally optimized to balance efficiency and component size. Datasheets provide detailed specifications, including voltage ranges, current limits, switching frequency, and thermal characteristics. Always refer to the official datasheet for precise specifications and application guidelines when designing with this component.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $0.9794
Fuji Electric
Lowest to $25.5532

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,496 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess