EN
  • EN
  • DE

SYD264AFAC

Part No SYD264AFAC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silergy Corp
Win Source Part Number 350743-SYD264AFAC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SYD264AFAC CAD Model

Description

The SYD264AFAC is a Bluetooth Low Energy (BLE) system-on-chip (SoC) from Silergy Corp. It integrates a high-performance 2.4 GHz transceiver, a powerful ARM Cortex-M0 processor, and a comprehensive set of peripherals, making it ideal for a wide range of IoT applications. The SYD264AFAC is designed for ultra-low power consumption, enabling long battery life in battery-powered devices.

Applications:

  • Wearable Devices: Smartwatches, fitness trackers, and other wearable devices.
  • Bluetooth Beacons: Proximity marketing, asset tracking, and indoor navigation.
  • Smart Home Devices: Lighting controls, thermostats, and security systems.
  • Healthcare Devices: Medical sensors, patient monitoring systems, and remote health management.
  • Industrial IoT: Wireless sensors, asset tracking, and machine monitoring.

Features:

  • Bluetooth 5.0 Compliant: Supports the latest Bluetooth Low Energy standard, offering improved range, speed, and security.
  • ARM Cortex-M0 Processor: Provides ample processing power for complex applications.
  • Ultra-Low Power Consumption: Designed for long battery life in battery-powered devices.
  • Integrated 2.4 GHz Transceiver: High-performance transceiver for reliable wireless communication.
  • Comprehensive Peripherals: Includes UART, SPI, I2C, ADC, and GPIO for interfacing with various sensors and actuators.
  • Security Features: Hardware encryption and secure boot for enhanced security.
  • Over-the-Air (OTA) Firmware Updates: Allows for easy firmware updates in the field.

Benefits:

  • Reduced Development Time: Comprehensive SDK and development tools simplify the design process.
  • Long Battery Life: Ultra-low power consumption enables extended battery life, reducing maintenance costs.
  • Improved Performance: High-performance transceiver and processor provide reliable and efficient operation.
  • Enhanced Security: Hardware encryption and secure boot protect against unauthorized access and data breaches.
  • Flexible Application: Supports a wide range of applications with its comprehensive set of peripherals and features.

Additional Details:

The SYD264AFAC operates over a wide temperature range and is available in a compact package. It supports various power-saving modes to further reduce power consumption. The manufacturer's datasheet provides detailed specifications and application notes for optimal performance. The chip also includes built-in power management and supports various antenna configurations.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
LSI Computer Systems
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess