EN
  • EN
  • DE

SYR828PKC

Part No SYR828PKC
Manufacturer Silergy Corp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2017
Manufacturer Silergy Corp
Win Source Part Number 749687-SYR828PKC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SYR828PKC CAD Model

Description

The SYR828PKC is a high-efficiency synchronous buck regulator from Silergy Corp. It's designed for a wide range of applications requiring step-down conversion from a higher voltage to a lower voltage, with excellent efficiency and transient response. This regulator integrates power MOSFETs and a control scheme to optimize performance and minimize external components.

Applications:

  • Point-of-Load (POL) regulation in distributed power systems.
  • Notebook computers and tablet PCs.
  • Set-top boxes and consumer electronics.
  • Networking equipment and telecom systems.
  • Industrial power supplies.

Features:

  • High efficiency: Achieved through synchronous rectification and optimized MOSFET selection.
  • Wide input voltage range: Accommodates various power source voltages.
  • Adjustable output voltage: Allows for flexible configuration to meet specific application needs.
  • Overcurrent protection (OCP): Protects the regulator and downstream circuitry from damage due to excessive current.
  • Overvoltage protection (OVP): Prevents the output voltage from exceeding a safe level.
  • Short-circuit protection (SCP): Shuts down the regulator in the event of a short circuit on the output.
  • Thermal shutdown: Protects the regulator from overheating.
  • Enable/Disable input: Provides an external control to turn the regulator on and off.
  • Compact package: Reduces board space requirements.

Benefits:

  • Improved energy efficiency: Reduces power consumption and heat generation.
  • Extended battery life: For portable applications, the high efficiency extends battery run time.
  • Enhanced system reliability: Integrated protection features prevent damage from fault conditions.
  • Simplified design: Requires fewer external components, reducing board space and cost.
  • Flexible configuration: Adjustable output voltage allows for use in a variety of applications.

Additional Details:

The SYR828PKC typically operates at a high switching frequency to minimize the size of external components. It uses a current-mode control architecture for excellent transient response and stability. The device is available in a compact package for space-constrained applications. The specific datasheet will provide information on the exact switching frequency, input voltage range, output voltage range, and other detailed specifications. The device also typically includes a power good output signal to indicate when the output voltage is within the specified range.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3861 $50.1930
320+ $0.3168 $101.3760
490+ $0.3069 $150.3810
675+ $0.2970 $200.4750
875+ $0.2871 $251.2125
1,170+ $0.2574 $301.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess