EN
  • EN
  • DE

531EC156M250DGR

Part No 531EC156M250DGR
Manufacturer Silicon Labs
Catalog Oscillators
Description OSC XO 156.25MHZ LVPECL SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Silicon Labs
Series Si531
Packaging Reel package
Type XO (Standard)
Frequency 156.25MHz
Function Enable/Disable
Output LVPECL
Operating Supply Voltage 2.5V
Frequency Stability ±7ppm
Operating Temperature Range -40°C ~ 85°C
Maximum Supply Current 121mA
Mounting SMD
Package 6-SMD, No Lead
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Maximum) 0.071" (1.80mm)
Current - Supply (Disable) (Maximum) 75mA
Win Source Part Number 763971-531EC156M250DGR
Introduction Date September 29, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 531EC156M250DGR CAD Model

Description

The 531EC156M250DGR is a high-performance crystal oscillator (XO) from Silicon Labs. This oscillator provides a stable and precise clock signal for various electronic applications. With a frequency of 156.25 MHz, it is suitable for high-speed data communication and processing systems. The device is designed for low jitter and excellent frequency stability, ensuring reliable system performance.

Applications:

  • Networking Equipment: Used in routers, switches, and other networking devices.
  • Data Centers: Employed in servers and storage systems for clock synchronization.
  • Telecommunications: Integrated into telecom equipment for timing and reference signals.
  • Test and Measurement Equipment: Found in oscilloscopes, signal generators, and other test instruments.
  • High-Speed Data Communication: Used in systems requiring precise timing, such as Ethernet and Fibre Channel.

Features:

  • 156.25 MHz Frequency: Provides a stable and precise 156.25 MHz clock signal.
  • Low Jitter: Minimizes jitter for improved signal integrity.
  • Excellent Frequency Stability: Offers high frequency stability over a wide temperature range.
  • Surface Mount Technology (SMT): Designed for surface mounting on printed circuit boards.
  • Low Power Consumption: Consumes minimal power, making it suitable for power-sensitive applications.

Benefits:

  • Stable Clock Signal: Provides a reliable and precise clock signal for critical applications.
  • Improved System Performance: Enhances system performance by minimizing jitter and ensuring frequency stability.
  • Easy Integration: Simplifies the design process with surface-mount technology.
  • Energy Efficient: Reduces power consumption, contributing to overall system efficiency.
  • Long Lifespan: Offers a long operating lifespan for reliable performance.

Additional Details:

The 531EC156M250DGR oscillator typically operates with a supply voltage of 3.3 V or 2.5 V. It is available in a compact SMD package. The specific jitter performance, frequency stability, and operating temperature range can be found in the Silicon Labs datasheet for this part. This oscillator is designed for optimal performance in demanding electronic environments. It is RoHS compliant, ensuring it is free from hazardous substances.

You May Also Be Interested in

AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0875 $64.3500
9+ $13.2000 $118.8000
14+ $12.7875 $179.0250
19+ $12.3751 $235.1269
25+ $11.9625 $299.0625
33+ $10.7250 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess