EN
  • EN
  • DE

EFM8BB31F32I-B-4QFN24

Part No EFM8BB31F32I-B-4QFN24
Manufacturer Silicon Labs
Catalog Embedded - Microcontrollers
Description MCU 8-bit 8051 CISC 32KB Flash 3.3V Automotive 24-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Digital IO 20
Number of Segments 0
RAM Size 2.3 kB
RoHS Compliant
Schedule B 8542310000
Win Source Part Number 1056957-EFM8BB31F32I-B-4QFN24
Categories Embedded - Microcontrollers
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EFM8BB31F32I-B-4QFN24 CAD Model

Description

The EFM8BB31F32I-B-4QFN24 is a high-performance 8-bit microcontroller from Silicon Labs, part of the Busy Bee family. It is designed for a wide range of embedded applications, offering a balance of processing power, low power consumption, and rich peripheral integration. This microcontroller is particularly well-suited for applications requiring precise analog performance and efficient communication interfaces.

Applications

  • Motor Control
  • Battery Management Systems
  • Sensor Interfaces
  • Lighting Control
  • Consumer Electronics

Features

  • 8-bit 8051 core operating at up to 25 MHz
  • 32 KB Flash memory
  • 2.25 KB SRAM
  • 12-bit ADC with integrated analog multiplexer
  • Comparator
  • Internal oscillator with +/-0.5% accuracy
  • Up to 19 GPIO pins
  • Multiple communication interfaces: SPI, UART, I2C
  • Sleep mode current: 50 nA
  • Operating voltage: 2.2V to 3.6V
  • Operating temperature: -40°C to +85°C
  • Package: 4x4 mm QFN24

Benefits

  • High Performance: Efficient 8051 core delivers robust processing power for demanding tasks.
  • Low Power Consumption: Optimized for energy-efficient applications and long battery life.
  • Precise Analog Performance: Integrated 12-bit ADC enables accurate analog signal acquisition.
  • Flexible Communication: Versatile communication interfaces simplify system integration.
  • Small Footprint: Compact QFN24 package saves valuable board space.

Additional Details

The EFM8BB31F32I-B-4QFN24 microcontroller incorporates a high-resolution 12-bit ADC with an integrated analog multiplexer, allowing for precise measurement of multiple analog signals. The device features a high-accuracy internal oscillator, reducing the need for external components and simplifying system design. Its ultra-low sleep mode current enables extended battery life in portable applications. The integrated comparator allows for real-time monitoring of analog signals. The EFM8BB31 family offers a comprehensive suite of development tools and software libraries, simplifying the development process and reducing time-to-market. The device includes built-in reset and voltage monitoring circuitry for enhanced reliability. Its robust design and wide operating temperature range make it suitable for use in harsh industrial environments. The EFM8BB31F32I-B-4QFN24 is an excellent choice for applications requiring high performance, low power consumption, and precise analog capabilities.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0048 $60.1440
75+ $1.6451 $123.3825
110+ $1.5937 $175.3070
150+ $1.5423 $231.3450
195+ $1.4909 $290.7255
260+ $1.3367 $347.5420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess