EN
  • EN
  • DE

EFR32MG24A010F1024IM48-BR

Part No EFR32MG24A010F1024IM48-BR
Manufacturer Silicon Labs
Catalog OEM Souring
Description RF System on a Chip - SoC MG24, 2.4 GHz, 1024kB Flash, 128kB RAM, +10 dBm, +125C, QFN48
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468498-EFR32MG24A010F1024IM48-BR
Manufacturer Silicon Labs
Package Tape & Reel (TR)
Product Status Active
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.3
Modulation 2FSK, 2GFSK, DSSS, GMSK, MSK, O-QPSK
Frequency 2.4GHz
Data Rate (Max) 2Mbps
Power - Output 10dBm
Sensitivity -94.8dBm
Memory Size 1024kB Flash, 128kB RAM
Serial Interfaces ADC, GPIO, I²C, I²S, SPI, IrDA, UART
GPIO 32
Voltage - Supply 1.71V ~ 3.8V
Current - Receiving 4.4mA ~ 5.1mA
Current - Transmitting 5mA ~ 19.1mA
Operating Temperature -40°C ~ 125°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (6x6)
Ultra Librarian 3D Model Ultra Librarian EFR32MG24A010F1024IM48-BR CAD Model

Description

The EFR32MG24A010F1024IM48-BR from Silicon Labs is a highly integrated RF System on a Chip (SoC) designed for advanced wireless applications. Operating in the 2.4 GHz frequency band, it features a robust 1024kB of Flash memory and 128kB of RAM, making it ideal for complex and memory-intensive operations. This SoC is optimized for low-power performance, supporting applications that require extended battery life without sacrificing computational power or connectivity. The +10 dBm output power and operating temperature range up to +125°C are testament to its resilience and adaptability in harsh environments. The QFN48 package is compact and conducive for space-constrained applications. This component is part of Silicon Labs' MG24 series, which emphasizes energy efficiency, RF performance, and advanced security features, making it ideal for IoT devices, smart home applications, and industrial wireless control systems.

You May Also Be Interested in

Abracon LLC
CRYSTAL 25.0000MHZ 18PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 24.0000MHZ 18PF SMD
Lowest to $0.3791
Samsung
MLCC - SMD/SMT 100pF+/-5% 100V C0G 0402
Lowest to $0.0109
Abracon LLC
CRYSTAL 32.0000MHZ 8PF SMD
Need more? Email Us
Intel
W580 Chipset
Need more? Email Us
Abracon LLC
Crystals 18.432 MHZ 18PF SMD
Lowest to $1.0704
Abracon LLC
CRYSTAL 9.8304MHZ 18PF SMD
Need more? Email Us
Kemet
Multilaye Ceramic Capacitor, SMD/SMT 50V 1000pF C0G 0603 1% AEC-Q200
Need more? Email Us
Sharp Microelectronics
S12.1"
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess