EN
  • EN
  • DE

MGM13P12F512GE-V2

Part No MGM13P12F512GE-V2
Manufacturer Silicon Labs
Catalog RF Transceiver Modules
Description RX TXRX MODULE SURFACE MOUNT / 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Silicon Labs
Series Mighty Gecko
Package Strip
RF Family/Standard 802.15.4, Bluetooth
Protocol Bluetooth v5.0, Thread, Zigbee®
Modulation DSSS, GFSK, O-QPSK
Frequency 2.4GHz
Data Rate 2Mbps
Power - Output 19dBm
Sensitivity -102.1dBm
Serial Interfaces GPIO, I²C, I²S, SPI, UART
Antenna Type Antenna Not Included, U.FL
Utilized IC / Part EFR32MG13
Memory Size 512kB Flash, 64kB RAM
Voltage - Supply 1.8V ~ 3.8V
Current - Receiving 11mA
Current - Transmitting 8.5mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 31-SMD Module
Base Product Number MGM13P12
Other Names 336-4281
Standard Package 100
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1235676-MGM13P12F512GE-V2
Ultra Librarian 3D Model Ultra Librarian MGM13P12F512GE-V2 CAD Model

Description

The MGM13P12F512GE-V2 from Silicon Labs is an RF transceiver module that operates on a frequency of 2.4GHz. It features Bluetooth v5.0, Thread, and Zigbee protocols, and has a data rate of 2Mbps.

  • Memory Size: 512kB flash and 64kB RAM
  • Antenna Type: U.FL
  • Voltage Supply: 1.8V to 3.8V
  • Power Output: 19dBm
  • Temperature Range: -40°C to 85°C
  • Package: 31-SMD module

You May Also Be Interested in

Quectel
Linear IC
Lowest to $22.9926
U-blox
RF TXRX MODULE NAVIGATION SMD
Need more? Email Us
Quectel
RF TXRX MOD NAVIGATION CHIP SMD
Lowest to $11.6418
Microchip Technology
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us
Silicon Labs
RF TXRX MOD 802.15.4 BTU.FL SMD
Lowest to $64.0299
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $17.4627
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $19.7911
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $18.2573
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2325 $63.6975
7+ $17.4216 $121.9512
11+ $16.8772 $185.6492
15+ $16.3328 $244.9920
19+ $15.7883 $299.9777
25+ $14.1550 $353.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess