The Silicon Labs S24C01AD is a 1K-bit CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) offering non-volatile storage with a 2-wire (I2C) serial interface. This device is ideal for applications requiring small amounts of persistent data storage.
Applications:
- Set-top boxes
- IoT devices
- Consumer electronics
- Industrial control systems
- White goods (appliances)
- Security devices
Features:
- 1K-bit (128 x 8) organization
- 2-wire serial interface (I2C)
- 1.7V to 5.5V operating voltage range
- Low power consumption
- Write protect pin
- Page write mode
- Schmitt trigger inputs for noise immunity
Benefits:
- Non-Volatile Storage: Data retention even when power is removed, preserving critical settings and parameters.
- Easy Integration: The I2C interface simplifies connection to microcontrollers and other system components, reducing development time.
- Low Power: Minimizes power consumption, extending battery life in portable applications.
- Data Protection: The write protect feature prevents accidental data corruption, safeguarding important information.
- Noise Immunity: Schmitt trigger inputs enhance reliability in noisy environments.
Technical Specifications: The S24C01AD operates from 1.7V to 5.5V. It supports I2C standard mode (100 kHz) and fast mode (400 kHz). The write cycle time is typically a few milliseconds, and the device features a page write mode for faster data transfers. Endurance is specified at a minimum of 1 million write cycles per byte. Package options typically include SOIC-8 and TSSOP-8. Consult the Silicon Labs datasheet for complete specifications.
The Silicon Labs S24C01AD is a robust and versatile EEPROM designed for reliable non-volatile storage. Its low power consumption, easy integration, and data protection features make it a suitable choice for a wide range of applications requiring small amounts of persistent memory.