EN
  • EN
  • DE

SI1141-M01-GMR

Part No SI1141-M01-GMR
Manufacturer Silicon Labs
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description SENSOR OPT 850NM IR 10QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 19 Weeks
Features Optical Sensor IR 850nm I²C 10-SMD Module, No Lead
Manufacturer Silicon Labs
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 10-SMD Module, No Lead
Case / Package 10-QFN (4.9x2.9)
Family Name SI1141
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -SI1141-M01, 336-3260-6, 336-3260-1, 336-3260-2
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933389-SI1141-M01-GMR
Ultra Librarian 3D Model Ultra Librarian SI1141-M01-GMR CAD Model

Description

The SI1141-M01-GMR is an Optical Sensor IR 850nm I²C 10-SMD Module, No Lead from Silicon Labs.

  • Operating Temperature: -40°C to 85°C
  • Package: 10-SMD Module, No Lead
  • Packaging: Reel - TR
  • Mounting Type: Surface Mount
  • Family Name: SI1141
  • Category: Sensors
  • Package or Case: 10-QFN (4.9x2.9)
  • ECCN: EAR99
  • Popularity: High
  • Supply and Demand: Balanced
  • Quantity per Package: 2500
  • MSL Level: 3 (168 Hours)
  • Production Lead Time: 19 weeks
  • HTSUS: 8542.39.0001
  • Other Part Numbers: -SI1141-M01, 336-3260-6, 336-3260-1, 336-3260-2

You May Also Be Interested in

Broadcom Limited
BT SOC LASERSTREAM SENSOR
Need more? Email Us
Broadcom Limited
LOW POWER OPTICAL MOUSE SENSOR / Optical Sensor 8-DIP Module
Lowest to $1.3063
Broadcom Limited
SENSOR OPTICAL MOUSE LP 16-DIP / Optical Sensor 16-DIP Module
Lowest to $2.5964
Broadcom Limited
IC USB LASER MOUSE SENSOR 22DIP
Lowest to $1.9589
Broadcom Limited
OPTICAL FINGER MOTION SENSOR / Optical Sensor 28-SMD Module
Lowest to $1.4553
Renesas Electronics America
SENSOR OPT 550NM AMBIENT 6 WFDFN
Lowest to $0.4650
Broadcom Limited
SENSOR OPTICAL MOUSE 8-DIP / Optical Sensor 8-DIP Module
Lowest to $9.3844
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
Broadcom Limited
SLIM MOUSE SENSOR LED LP 16-SMD
Lowest to $8.4049

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5672 $52.9704
17+ $6.2090 $105.5530
25+ $6.0150 $150.3750
35+ $5.8209 $203.7315
45+ $5.6269 $253.2105
60+ $5.0448 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess