EN
  • EN
  • DE

SI2457-C-FS

Part No SI2457-C-FS
Manufacturer Silicon Labs
Catalog Interface - Modems - ICs and Modules
Description IC ISOMODEM SYSTEM-SIDE 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Packaging Tube
Data Format V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A
Baud Rates 56k
Supply Voltage (V) 3V ~ 3.6V
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Part Number Series SI2457
Manufacturer Pack Quantity 48
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811043-SI2457-C-FS
Ultra Librarian 3D Model Ultra Librarian SI2457-C-FS CAD Model

Description

The SI2457-C-FS is a high-performance electronic component manufactured by Silicon Labs. The SI2457-C-FS is a surface-mount device that comes in a 16-SOIC package. It supports various data formats such as V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, and Bell 212A. It has a baud rate of 56k and a power rating of 700mW. This component is suitable for a wide range of applications and can help improve the performance of your electronic devices.

  • Package: 16-SOIC
  • Supported Data Formats: V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A
  • Baud Rate: 56k
  • Power Rating: 700mW

You May Also Be Interested in

Silicon Labs
IC ISOMODEM SYSTEM-SIDE 16SOIC / Modem Chip Chipset 33.6Kbps 16-Pin SOIC Tube
Lowest to $21.0677
Zilog
IC 2400BPS MODEM CTRL 44-PLCC / Modem Chip Single 2.4Kbps 44-Pin PLCC
Need more? Email Us
STMicroelectronics
PCI/USB ADSL CHIPSET
Need more? Email Us
CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM / Modem Chip Single 200Kbps 24-Pin TSSOP
Lowest to $34.2117
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 16SOIC
Need more? Email Us
CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM / Modem Chip Single 200Kbps
Lowest to $84.0401
CML Microcircuits
BASEBAND INTERFACE FOR DIG RADIO
Lowest to $4.8023
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 16SOIC
Lowest to $17.0690
Silicon Labs
IC ISOMODEM LINE-SIDE DAA 16SOIC / Direct Access Arrangement
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess