EN
  • EN
  • DE
  • IT

SI3015-BSR

Part No SI3015-BSR
Manufacturer Silicon Labs
Description Wireline Solutions - ISOmodem ICs CONTACT SILICON LABS FOR AVAILABILITY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Nominal Supply Current 300 µA
Number of Pins 16
Radiation Hardening No
RoHS Compliant
Weight 189.459863 mg
Win Source Part Number 1158650-SI3015-BSR
Categories Custom Parts
Manufacturer Silicon Labs
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI3015-BSR CAD Model

Description

The Si3015-BSR is a global direct access arrangement (DAA) device manufactured by Silicon Labs. A DAA is an interface circuit that connects a modem or other data communication device to a telephone line, providing isolation and protection from hazardous voltages. It's designed for global compliance, allowing devices to connect to telephone networks worldwide.

Applications:

  • Modems: Used in internal and external modems to connect to telephone lines.
  • Fax Machines: Provides the necessary interface for fax machines to communicate over telephone lines.
  • Answering Machines: Used in answering machines to record and playback messages over telephone lines.
  • Point-of-Sale (POS) Terminals: Enables POS terminals to transmit transaction data over telephone lines.
  • Remote Monitoring Systems: Allows remote monitoring systems to communicate data over telephone lines.

Features:

  • Global DAA: Complies with global regulatory requirements for connecting to telephone networks.
  • Integrated Isolation: Provides galvanic isolation to protect equipment from hazardous voltages on the telephone line.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
  • Programmable Impedance Matching: Allows for adjusting the impedance to match different telephone line characteristics.
  • On-Hook Transmission: Supports on-hook transmission, allowing data to be transmitted while the phone is not in use.

Benefits:

  • Global Compliance: Ensures that devices can be used in different countries without requiring separate DAAs.
  • Enhanced Safety: Provides isolation to protect equipment and users from hazardous voltages.
  • Reduced Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Improved Performance: Programmable impedance matching optimizes signal quality and reduces echo.
  • Simplified System Design: Integrates all the necessary functions for connecting to a telephone line into a single chip.

Additional Details:

The specific electrical characteristics, impedance matching range, and regulatory compliance information for the Si3015-BSR can be found in the Silicon Labs datasheet. The device typically includes features such as ring detection, caller ID detection, and line fault detection. Proper grounding and shielding are important for ensuring optimal performance and compliance with regulatory requirements. Protection circuitry is essential for safeguarding the DAA from voltage surges and lightning strikes.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess