EN
  • EN
  • DE

SI3019-F-FS

Part No SI3019-F-FS
Manufacturer Silicon Labs
Catalog Interface - Telecom
Description IC LINE-SIDE DAA 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Silicon Labs
Packaging Reel - TR
Status Active
Purpose Direct Access Arrangement (DAA)
Number of Circuits 1
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 8.5mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 028408-SI3019-F-FS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI3019-F-FS CAD Model

Description

The SI3019-F-FS is a highly integrated Subscriber Line Interface Circuit (SLIC) manufactured by Silicon Labs. Designed for use in voice communication systems, the SI3019-F-FS provides the necessary analog interface between a digital system and a standard telephone line, facilitating reliable voice transmission.

Applications

  • Voice over IP (VoIP) Gateways
  • Fiber to the Home (FTTH) Systems
  • Analog Telephone Adapters (ATAs)
  • Cable Modems with Voice Ports
  • Small Office/Home Office (SOHO) Phone Systems

Features

  • Integrated Ringing Generator: Capable of generating high-voltage ringing signals that comply with global telephony standards.
  • Battery Feed and Supervision: Supplies DC power to the telephone and monitors the loop current to detect off-hook events.
  • Codec Interface: Compatible with standard codecs, allowing for easy integration with existing systems.
  • On-Hook Transmission: Enables Caller ID and other services to be transmitted while the phone is idle.
  • Short Loop and Long Loop Support: Adaptable to various loop lengths, ensuring compatibility in diverse network environments.
  • Loop Closure Detection: Detects when the telephone goes off-hook to initiate communication.
  • Built-In Protection: Offers robust protection against lightning strikes and voltage surges.
  • Low Power Consumption: Designed to minimize energy usage, making it ideal for energy-efficient applications.

Benefits

  • Cost-Effective Solution: Integrates multiple functions into a single chip, reducing the need for external components and lowering overall system cost.
  • Simplified Design: High level of integration reduces design complexity and development time.
  • Enhanced Reliability: Robust protection features ensure stable operation in demanding environments.
  • High-Quality Voice Communication: Provides a clear and reliable audio interface for excellent voice transmission.
  • Reduced Power Consumption: Contributes to energy savings and longer battery life in portable or battery-backed applications.

Additional Details

The SI3019-F-FS typically operates from a single 5V power supply and includes configurable parameters, which allows customization based on specific application requirements. It comes in a compact package, making it suitable for space-constrained designs. The integrated ringing generator can be programmed to comply with various international ringing standards.

In summary, the SI3019-F-FS is a versatile SLIC offering essential functionality for reliable voice communication over standard telephone lines, making it a crucial component in modern communication systems.

You May Also Be Interested in

Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6667 $52.0002
15+ $7.1112 $106.6680
22+ $6.8889 $151.5558
30+ $6.6667 $200.0010
39+ $6.4445 $251.3355
52+ $5.7778 $300.4456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess