EN
  • EN
  • DE

AD8512AR-REEL7

Part No AD8512AR-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 2 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 20V/µs
Gain Bandwidth Product 8 MHz
Current - Input Bias 25 pA
Voltage - Input Offset 100 µV
Current - Supply 2.2mA (x2 Channels)
Current - Output / Channel 70 mA
Voltage - Supply Span (Min) 10 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD8512
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 853040-AD8512AR-REEL7
Ultra Librarian 3D Model Ultra Librarian AD8512AR-REEL7 CAD Model

Description

Product Overview: AD8512AR-REEL7 from Analog Devices Inc.

The AD8512AR-REEL7 is a precision, low noise, rail-to-rail output operational amplifier from Analog Devices Inc., one of the leading manufacturers in the semiconductor industry. This op-amp is designed to offer a perfect blend of performance and functionality, making it suitable for a wide range of applications, including medical instruments, audio equipment, and industrial control systems.

Key Features:

  • Low Noise Performance: The AD8512AR-REEL7 boasts an ultra-low noise figure, ensuring clean and precise signal amplification, which is crucial for high-fidelity audio applications and sensitive instrumentation.
  • Rail-to-Rail Output: This operational amplifier can swing its output voltage very close to both the supply rails, maximizing the dynamic range in single-supply applications.
  • Wide Supply Range: It operates across a wide supply range of 2.7V to 8V, providing versatility in both single and dual supply operations.
  • Low Input Bias Current: The device features a very low input bias current, which is essential for high-impedance sensor interfaces and precision integrators.
  • Excellent Temperature Stability: The AD8512AR-REEL7 offers superb temperature stability, maintaining its performance across a wide temperature range.
  • High Output Drive Capability: Capable of delivering a high output current, this op-amp can drive capacitive loads effectively, which is beneficial in buffer and driver applications.

Applications:

  • Audio equipment
  • Photodiode amplification
  • Active filters
  • Data acquisition systems
  • Industrial process controls
  • Medical instrumentation

The AD8512AR-REEL7 comes in a compact package and is part of the REEL7 packaging series, which is designed for efficient handling and manufacturing, reducing waste and cost. Its robust design ensures reliability and longevity in the most demanding environments. With its exceptional performance and versatility, the AD8512AR-REEL7 from Analog Devices Inc. stands out as a top choice for engineers and designers looking for a high-quality operational amplifier for their electronic designs.

For detailed specifications, application notes, and support resources, please refer to the official Analog Devices Inc. documentation available on their website.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7731 $52.8234
29+ $3.5343 $102.4947
44+ $3.4149 $150.2556
63+ $3.1761 $200.0943
82+ $3.0567 $250.6494
103+ $2.9373 $302.5419
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,220 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess