EN
  • EN
  • DE

74HC4040D,653

Part No 74HC4040D,653
Manufacturer Nexperia USA Inc.
Catalog Logic - Counters, Dividers
Description IC 12STAGE BINARY RIPPLE 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 12
Reset Asynchronous
Count Rate 98MHz
Trigger Type Negative Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 1008433-74HC4040D,653
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC4040D,653 CAD Model

Description

The Nexperia USA Inc. 74HC4040D,653 is a binary counter with a negative edge trigger type.

  • Type: Binary Counter
  • Trigger Type: Negative Edge
  • Number of Elements: 1
  • Bits per Element: 12
  • Reset: Asynchronous
  • Maximum Count Frequency: 98MHz
  • Package: 16-SO
  • Supply Voltage Range: 2V to 6V
  • Operating Temperature Range: -40°C to 125°C

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16TSSOP
Lowest to $0.9314
Texas Instruments
IC COUNTER BINARY 4BIT 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC DUAL 4BIT BIN COUNTER 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 3ST 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC COUNTER DECADE 4BIT 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7519 $52.2709
23+ $4.4512 $102.3776
35+ $4.3008 $150.5280
50+ $4.0000 $200.0000
65+ $3.8497 $250.2305
82+ $3.6993 $303.3426
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess