EN
  • EN
  • DE

SI3080-F-FSR

Part No SI3080-F-FSR
Manufacturer Silicon Labs
Catalog Interface - Telecom
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Category Integrated Circuits(ICs)
Family Interface - Telecom
Win Source Part Number 189754-SI3080-F-FSR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI3080-F-FSR CAD Model

Description

The SI3080-F-FSR is a highly integrated global telephone line interface solution from Silicon Labs. Similar to other members of the SI3080 family, this device is specifically designed to provide a complete analog interface for connecting to telephone networks across different regions. It streamlines the process of transmitting and receiving voice and data over telephone lines by integrating essential functionalities into a single package.

Applications

  • VoIP Gateways: Connects traditional analog phone lines to digital VoIP networks for seamless communication.
  • Fax Machines: Facilitates the transmission and reception of faxes over standard telephone lines.
  • Modems: Enables data communication through telephone networks.
  • PBX Systems: Integrates analog phone lines into private branch exchange systems, offering a flexible communication infrastructure.
  • Remote Access Servers: Provides remote access to networks via telephone lines.

Features

  • Global Compatibility: Supports various international telephone line standards, ensuring widespread usability.
  • Integrated Codec: Includes a built-in codec for converting analog voice signals to digital data and vice versa, optimizing signal processing.
  • Programmable Gain: Allows adjustable gain settings to optimize signal levels for different line conditions.
  • Line Impedance Matching: Automatically adjusts to match the impedance of the telephone line, ensuring signal integrity.
  • On-Hook Transmission: Capable of transmitting data even when the phone is in the on-hook state.
  • Ring Detection: Detects incoming ring signals, triggering alerts for incoming calls.
  • Line Fault Detection: Detects faults on the telephone line, such as shorts or opens, improving system reliability.
  • Low Power Consumption: Designed for energy-efficient operation, reducing power consumption and heat dissipation.
  • Compact Package: Features a small footprint, ideal for space-constrained applications.

Benefits

  • Simplified Design: Reduces the complexity of designing telephone line interfaces, streamlining development efforts.
  • Cost-Effective: Integrates multiple functions into a single chip, minimizing component count and overall system cost.
  • Improved Performance: Delivers reliable and high-quality voice and data transmission, ensuring optimal communication.
  • Reduced Development Time: Simplifies the development process with integrated features and functions, accelerating time-to-market.
  • Enhanced Reliability: Offers built-in fault detection and protection features, increasing system robustness.

Additional Details

The SI3080-F-FSR operates from a 3.3V power supply. It supports signaling protocols like DTMF (Dual-Tone Multi-Frequency) and FSK (Frequency-Shift Keying). It also has built-in protection against overvoltage and overcurrent. The operating temperature range is generally -40°C to +85°C, enabling use in varied environments. Applications requiring regulatory compliance for telephone line interfaces commonly use this device.

You May Also Be Interested in

IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
MaxLinear Inc
IC
Lowest to $11.1429
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0088 $64.0704
18+ $6.5720 $118.2960
28+ $6.3664 $178.2592
38+ $6.1608 $234.1104
49+ $5.9552 $291.8048
65+ $5.3396 $347.0740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess