EN
  • EN
  • DE

SI4134T-GMR

Part No SI4134T-GMR
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 321652-SI4134T-GMR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI4134T-GMR CAD Model

Description

The SI4134T-GMR is a high-performance, single-chip radio transmitter designed for various wireless applications. Manufactured by Silicon Labs, this device incorporates all essential transmitter functionalities, reducing the need for external components and simplifying overall design. Its highly integrated design optimizes power consumption and delivers robust performance, even in challenging RF environments.

Applications

  • Remote control applications: Used in remote controls for devices like garage doors, car alarms, and other consumer electronics.
  • Wireless sensor networks (WSN): Ideal for use in sensors monitoring environmental conditions, industrial processes, and agricultural data.
  • Home automation systems: Controls lighting, thermostats, and security systems wirelessly.
  • Internet of Things (IoT) devices: Offers wireless connectivity for various IoT solutions.
  • Security systems: Used in wireless alarm systems and monitoring devices for security applications.

Features

  • Single-chip transmitter: Contains all required transmitter functions on a single integrated circuit.
  • Wide frequency range: Operates across a broad frequency spectrum, compatible with diverse applications (refer to datasheet for specifics).
  • Low power consumption: Enables extended battery life in portable devices.
  • High output power: Ensures reliable communication over a considerable range.
  • Flexible modulation schemes: Supports multiple modulation types, including FSK, GFSK, and OOK.
  • Adjustable data rate: Allows customization of transmission speed for various applications.
  • Integrated PLL: Simplifies design by removing the need for external PLL components.
  • Compact package: Minimizes the required PCB space.

Benefits

  • Reduced Bill of Materials (BOM) cost: The integration of functionalities minimizes the need for external components, lowering overall cost.
  • Simplified design process: The single-chip design streamlines PCB layout and reduces the time required for development.
  • Extended battery life: Low power consumption enhances the usability of battery-powered devices.
  • Enhanced RF performance: Optimized design ensures reliable wireless data transfer.
  • Compact product designs: Enables smaller and more efficient product designs.
  • Faster time to market: The simplified design accelerates the product development cycle.

The SI4134T-GMR is a versatile and cost-effective solution for various wireless applications. Its integration, low power consumption, and robust performance make it suitable for developers creating efficient and reliable wireless products. Detailed specifications and guidelines can be found in the official datasheet for optimal implementation and performance.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
Infineon Technologies
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
SII Semiconductor Corporation
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Lite-On Inc.
Lowest to $3.3322

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess