EN
  • EN
  • DE
  • IT

SI4461-B0B-FM

Part No SI4461-B0B-FM
Manufacturer Silicon Labs
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM<1GHZ 20VFQFN / IC RF TxRx Only General ISM < 1GHz 119MHz ~ 1.05GHz 20-VFQFN Exposed Pad
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Silicon Labs
Package Tube
Product Status Obsolete
Programmable Not Verified
Type TxRx Only
RF Family/Standard General ISM < 1GHz
Modulation 4GFSK, GFSK, GMSK, OOK
Frequency 119MHz ~ 1.05GHz
Data Rate (Max) 1Mbps
Power - Output 16dBm (Max)
Sensitivity -126dBm
Serial Interfaces SPI
GPIO 4
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 10.7mA ~ 13.7mA
Current - Transmitting 29mA ~ 43mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number SI4461
Standard Package 75 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 933483-SI4461-B0B-FM
Ultra Librarian 3D Model Ultra Librarian SI4461-B0B-FM CAD Model

Description

The SI4461-B0B-FM is a RF Transceiver IC from Silicon Labs.

  • Function: RF Transceiver
  • Type: TxRx Only
  • Frequency Range: 119MHz to 1.05GHz
  • Modulation Schemes: 4GFSK, GFSK, GMSK, and OOK
  • Serial Interface: SPI
  • Voltage Supply: 1.8V to 3.6V
  • Mounting: Surface mountable
  • Package: 20-VFQFN exposed pad
  • Temperature Range: -40°C to 85°C
  • Status: Obsolete

You May Also Be Interested in

STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO
Lowest to $11.8884
Micrel
410MHZ AND 450MHZ ISM BAND TRANS / IC RF
Lowest to $9.7791
ON Semiconductor
RF TRANSCEIVER, 4X4, 5 GHZ, WIFI
Lowest to $7.9065
Texas Instruments
PROTOTYPE / IC RF
Lowest to $71.4715
Texas Instruments
SINGLE CHIP RF TRANSCEIVER
Need more? Email Us
Cypress Semiconductor Corp
RF SYSTEM ON A CHIP - SOC WICEDS / IC RF TxRx + MCU Bluetooth Bluetooth v4.0 2.4GHz 48-SMD Module
Lowest to $8.7590
Semtech Corporation
SX1268IMLTRT (FREQ-VARIANT OF SX
Lowest to $2.9981
Murata Electronics North America
IC RF TXRX ISM<1GHZ 16TSSOP
Lowest to $1.9753
CEL
IC TXRX 2.4GHZ 802.15.4 48QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $10.4264 $72.9848
16+ $8.5559 $136.8944
24+ $8.2881 $198.9144
33+ $8.0203 $264.6699
42+ $7.7539 $325.6638
56+ $6.9518 $389.3008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,064 pieces
In Stock: 9,532 pieces Factory Stock: 9,532 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess