EN
  • EN
  • DE

SI4700

Part No SI4700
Manufacturer Silicon Labs
Description Broadcast FM Radio Tuner for Portable Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 1249143-SI4700
Manufacturer Homepage www.silabs.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI4700 CAD Model

Description

The Si4700 is a single-chip FM radio tuner IC manufactured by Silicon Labs. It integrates the entire FM receiver function from antenna input to audio output, simplifying the design and reducing the cost of FM radio receivers.

Applications:

  • Portable Radios: Used in portable FM radios, boomboxes, and personal music players.
  • Mobile Phones: Integrated into mobile phones to provide FM radio functionality.
  • Automotive Radios: Employed in automotive radio receivers.
  • MP3 Players: Included in MP3 players to add FM radio reception.
  • PC Peripherals: Used in USB FM radio dongles and PC sound cards.

Features:

  • Complete FM Receiver: Integrates all FM receiver functions into a single chip.
  • Worldwide FM Band Support: Supports FM bands worldwide, including Japan, Europe, and the United States.
  • RDS/RBDS Support: Supports Radio Data System (RDS) and Radio Broadcast Data System (RBDS) for displaying station information.
  • Automatic Frequency Control (AFC): Includes automatic frequency control to maintain optimal tuning.
  • Automatic Gain Control (AGC): Features automatic gain control to optimize signal reception.
  • Low Power Consumption: Designed for low power consumption, making it suitable for portable devices.
  • I2C Control Interface: Uses a standard I2C interface for easy control and configuration.

Benefits:

  • Simplified Design: Single-chip integration simplifies the design of FM radio receivers.
  • Reduced Component Count: Reduces the number of external components, lowering cost and board space.
  • Improved Performance: AFC and AGC enhance signal reception and audio quality.
  • RDS/RBDS Functionality: Provides RDS/RBDS support for displaying station information.
  • Low Power Operation: Extends battery life in portable devices.

Additional Details:

The Si4700 requires a minimal number of external components, typically including an antenna, decoupling capacitors, and audio output components. Key specifications include the frequency range, sensitivity, selectivity, and audio output power. Consult the datasheet for detailed electrical characteristics, application circuits, and programming examples. A microcontroller is typically used to control the Si4700 via the I2C interface. Consideration should be given to antenna design and placement for optimal performance.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.3940 $82.7880
4+ $33.9639 $135.8556
6+ $32.9025 $197.4150
8+ $31.8410 $254.7280
10+ $30.7796 $307.7960
13+ $27.5964 $358.7532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess