EN
  • EN
  • DE

SI4703-C19

Part No SI4703-C19
Manufacturer Silicon Labs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+Rohs
Reference case QFN
Manufacturer Silicon Labs
Manufacturer Homepage www.silabs.com
Win Source Part Number 734350-SI4703-C19
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI4703-C19 CAD Model

Description

The Si4703-C19 is a broadcast FM radio tuner System-on-a-Chip (SoC) receiver from Silicon Labs. It is designed for portable audio devices, mobile phones, and other applications requiring FM radio reception. The Si4703-C19 integrates the entire FM radio receiver function, from antenna input to audio output, into a single chip.

Applications:

  • Mobile phones
  • MP3 players
  • Portable radios
  • Automotive infotainment systems
  • Toy radios

Features:

  • FM Radio Receiver: Receives FM radio broadcasts in the 76-108 MHz band.
  • Worldwide FM Band Support: Supports FM bands worldwide, including Japan, Europe, and the United States.
  • Automatic Frequency Control (AFC): Automatically tunes to the strongest signal.
  • Automatic Gain Control (AGC): Automatically adjusts the gain to maintain a consistent audio level.
  • Digital Audio Output: Provides a digital audio output for high-quality audio.
  • Headphone Amplifier: Includes an integrated headphone amplifier.
  • Low Power Consumption: Designed for low power consumption in portable applications.
  • I2C Control Interface: Uses an I2C interface for control and configuration.

Benefits:

  • Integrated FM Radio Solution: Integrates all the necessary components for FM radio reception into a single chip.
  • High Performance: Provides high-quality FM radio reception with low noise and distortion.
  • Low Power Consumption: Extends battery life in portable applications.
  • Simplified System Design: Reduces the number of external components required.
  • Easy to Use: Simple I2C interface for control and configuration.

Additional Details:

The Si4703-C19 utilizes a direct conversion architecture, which eliminates the need for external intermediate frequency (IF) filters. It includes advanced features such as noise blanking and stereo blending to improve audio quality. The device is controlled and configured through an I2C interface, allowing the microcontroller to adjust various parameters such as frequency, volume, and de-emphasis. Refer to the Silicon Labs datasheet for detailed electrical characteristics, timing specifications, and application notes. The 'C19' likely indicates a specific revision or configuration of the Si4703.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess