EN
  • EN
  • DE

SI4713-A20-GMR

Part No SI4713-A20-GMR
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 322052-SI4713-A20-GMR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI4713-A20-GMR CAD Model

Description

The SI4713-A20-GMR is an FM radio transmitter from Silicon Labs. It is a fully integrated, single-chip solution designed to broadcast audio over the FM band. Its main applications are in portable devices and accessories where a compact, low-power, and high-performance FM transmitter is required.

Applications:

  • Portable Media Players (PMPs)
  • Mobile Phones
  • Tablet Computers
  • Car Audio Adapters
  • Personal Navigation Devices (PNDs)
  • FM Transmitters for iPods and other MP3 Players

Features:

  • Single-chip FM transmitter
  • Frequency range: 76-108 MHz (worldwide FM band)
  • Integrated VCO and synthesizer
  • Low power consumption
  • Direct FM modulation
  • Digital audio interface (I2S)
  • RDS/RBDS encoder support
  • Programmable pre-emphasis
  • I2C control interface
  • Small form factor package

Benefits:

  • Simplified design, reducing external component count
  • Lower bill of materials (BOM) cost
  • Extended battery life due to low power consumption
  • High-quality audio transmission
  • RDS/RBDS support for enhanced user experience (station identification, program information)
  • Easy integration with various audio platforms
  • Compact size makes it suitable for space-constrained designs

Additional Details:

The SI4713-A20-GMR offers digital audio input via I2S and features an integrated frequency synthesizer for precise tuning across the FM band. A programmable pre-emphasis filter allows for audio optimization based on regional standards. The integrated RDS/RBDS encoder enables the transmission of station name, program information, and other data to compatible receivers. Configuration and control are performed using the I2C interface. The device typically operates at 3.3V and is available in a small surface-mount package, making it suitable for high-density PCB layouts. The device is designed to meet FM broadcasting regulations concerning harmonic distortion and spurious emissions. Its small size, low power consumption, and feature set make it an excellent choice for adding FM transmission capabilities to portable audio devices.

You May Also Be Interested in

Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $3.2617

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess