EN
  • EN
  • DE

SI4713A20GM

Part No SI4713A20GM
Manufacturer Silicon Labs
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Weight 16.499422 mg
Win Source Part Number 1092868-SI4713A20GM
Categories OEM Parts( S )
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI4713A20GM CAD Model

Description

The SI4713A20GM is a broadcast FM radio transmitter from Silicon Labs. It's a highly integrated solution designed for portable devices and consumer electronics, enabling audio transmission over the FM band. This chip combines a complete FM transmitter with audio processing capabilities, making it suitable for a variety of applications where wireless audio broadcasting is required.

Applications:

  • Portable media players (MP3, etc.): To broadcast audio to nearby FM radios.
  • Mobile phones: For FM transmission capabilities, allowing users to broadcast their music.
  • Automotive accessories: Enabling audio streaming from devices to car radios.
  • PC peripherals: Such as USB transmitters for audio streaming.
  • Wireless speakers: As a component in creating wireless audio systems.

Features:

  • Integrated FM transmitter: Covers the entire FM broadcast band (76-108 MHz).
  • Audio processing: Includes pre-emphasis, limiting, and other audio processing functions to optimize broadcast quality.
  • Low power consumption: Designed for battery-powered devices.
  • I2C control interface: Allows for easy configuration and control by a host microcontroller.
  • Adjustable transmit power: Allows users to optimize the transmission range and power consumption.
  • RDS/RBDS support: Capable of transmitting Radio Data System (RDS) or Radio Broadcast Data System (RBDS) data, such as station identification and song titles.

Benefits:

  • Enables FM broadcasting capabilities: Adds FM transmission functionality to various devices.
  • Improved audio quality: On-chip audio processing ensures clear and reliable broadcast audio.
  • Reduced BOM cost: Integration of multiple functions in a single chip reduces the number of external components required.
  • Simplified design: Easy to integrate into existing designs with a simple control interface.
  • Extended battery life: Low power consumption maximizes the operating time of battery-powered devices.

Additional Details:

The SI4713A20GM operates with a supply voltage range of typically 2.7 to 3.6V. It utilizes an I2C interface for control, allowing a host microcontroller to configure various parameters such as frequency, transmit power, and audio processing settings. The device is typically available in a small QFN package, making it suitable for compact designs. The integrated audio processing helps to maintain consistent audio quality across different input levels, and the adjustable transmit power allows for optimization of the transmission range and battery life. This part is often paired with a microcontroller and audio codec to create a complete FM transmitter solution.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess