EN
  • EN
  • DE

HD74HC541FPEL-E

Part No HD74HC541FPEL-E
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062317-HD74HC541FPEL-E
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74HC541FPEL-E CAD Model

Description

The HD74HC541FPEL-E is an octal buffer/line driver with three-state outputs manufactured by Renesas Electronics America. This high-speed CMOS device utilizes silicon gate CMOS technology to achieve high-speed operation similar to equivalent Bipolar Schottky TTL, while maintaining low power dissipation. The HD74HC541FPEL-E is particularly useful for driving highly capacitive loads or low-impedance lines.

Applications

  • Memory address drivers
  • Clock drivers
  • Bus-oriented applications
  • Data transmission
  • Peripheral drivers

Features

  • High-speed operation: tpd = 13 ns (typ.) at VCC = 5V
  • Low power dissipation: ICC = 4 μA (max.) at Ta = 25°C
  • High output drive capability: 15 LSTTL loads
  • Symmetrical output impedance: |IOH| = IOL = 6 mA (min.)
  • Wide operating voltage range: VCC = 2 to 6 V
  • Three-state outputs
  • Pin and function compatible with 74LS541

Benefits

  • Improved system performance due to high-speed operation.
  • Reduced power consumption, leading to energy efficiency.
  • High drive capability for driving multiple loads or long lines.
  • Flexible operating voltage range suitable for various applications.
  • Provides isolation between circuits when the output is disabled.
  • Easy replacement of existing 74LS541 devices.

Additional Details

The HD74HC541FPEL-E has two active-low output enable inputs (OE1 and OE2). When either OE1 or OE2 is HIGH, the outputs are in the high-impedance state. This allows multiple devices to share the same bus. The device is supplied in a 20-pin SOP (Small Outline Package).

Absolute Maximum Ratings: Supply Voltage (VCC): -0.5 to +7.0 V, DC Input Voltage (VI): -0.5 to VCC + 0.5 V, DC Output Voltage (VO): -0.5 to VCC + 0.5 V, Operating Temperature (Topr): -40 to +85 °C.

You May Also Be Interested in

Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Essentra Components
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TT Electronics
Lowest to $6.0469
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Glenair, Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess