EN
  • EN
  • DE

SI5335A-B04842-GMR

Part No SI5335A-B04842-GMR
Manufacturer Silicon Labs
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Silicon Labs
Series MultiSynth™
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269200-SI5335A-B04842-GMR
Ultra Librarian 3D Model Ultra Librarian SI5335A-B04842-GMR CAD Model

Description

The SI5335A-B04842-GMR is a low-jitter, high-performance clock generator from Silicon Labs designed for a variety of applications requiring precise timing signals. This device utilizes Silicon Labs' advanced clocking technology to deliver exceptional frequency flexibility and stability. The 'GMR' suffix indicates specific packaging and tape & reel options.

Applications

  • Networking equipment (switches, routers)
  • Data centers and servers
  • Test and measurement equipment
  • Broadcast video systems
  • PCI Express (PCIe) clocking

Features

  • Generates up to 4 independent clock outputs
  • Ultra-low jitter performance
  • Frequency range up to 200 MHz
  • I2C interface for programming and control
  • Integrated voltage controlled oscillator (VCO)
  • Supports various output formats (LVPECL, LVDS, HCSL, CMOS)
  • Programmable output skew

Benefits

  • Improves system performance and reliability
  • Reduces bit error rate (BER) in high-speed serial links
  • Simplifies clock tree design
  • Enables flexible frequency planning
  • Facilitates easy system integration and configuration
  • Provides precise frequency control and synchronization

Additional Details

The SI5335A-B04842-GMR operates from a 1.8 V or 2.5 V power supply. The 'B04842' portion of the part number typically refers to a factory-programmed configuration that defines the default output frequencies and settings. The I2C interface allows for dynamic adjustment of output frequencies, output levels, and other parameters. The SI5335A family is known for its ultra-low jitter performance, making it well-suited for applications requiring clean and stable clock signals. The programmable output skew feature enables precise alignment of clock signals, which is critical in high-speed digital systems. Its ability to support multiple output formats provides flexibility in interfacing with various downstream components. This clock generator is a robust solution for demanding timing requirements in high-performance applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess