EN
  • EN
  • DE

SI7055-EVB

Part No SI7055-EVB
Manufacturer Silicon Labs
Catalog Evaluation Boards - Sensors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr Silicon Labs
Package Box
Sensor Type Temperature
Interface Digital
Sensitivity ±0.5°C
Supplied Contents Board(s)
Utilized IC / Part Si7055
Base Product Number SI7055
Other Names 336-3117
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9030.82.0000
Win Source Part Number 1283769-SI7055-EVB
Ultra Librarian 3D Model Ultra Librarian SI7055-EVB CAD Model

Description

The SI7055-EVB is an evaluation board designed by Silicon Labs to assess the functionality and performance of the SI7055 digital temperature sensor. This compact and user-friendly board allows engineers and hobbyists to quickly prototype and experiment with the sensor's capabilities in various applications.

Applications:

  • Environmental monitoring: Accurately measure ambient temperature in various settings.
  • HVAC systems: Optimize temperature control for energy efficiency.
  • Data loggers: Record temperature data for analysis and monitoring.
  • Home automation: Integrate temperature sensing into smart home systems.
  • Wearable devices: Monitor body temperature for health and fitness applications.

Features:

  • SI7055 Temperature Sensor: Integrated high-accuracy temperature sensor.
  • USB Interface: Simple connectivity to a computer for data logging and analysis.
  • Onboard MCU: Facilitates data acquisition and communication.
  • Software Support: Comes with software for data visualization and configuration.
  • Compact Design: Small form factor for easy integration into projects.

Benefits:

  • Easy Evaluation: Simplifies the evaluation process of the SI7055 temperature sensor.
  • Rapid Prototyping: Speeds up the development of temperature-sensing applications.
  • Accurate Measurements: Provides reliable and precise temperature readings.
  • Data Logging: Enables long-term temperature monitoring and analysis.
  • Versatile Applications: Suitable for a wide range of projects requiring temperature sensing.

The SI7055-EVB provides a comprehensive platform for evaluating the SI7055 temperature sensor. It includes all the necessary components and software to quickly get started with temperature sensing projects. The evaluation board can be connected to a computer via USB for data logging and analysis. The provided software allows users to configure the sensor and visualize the temperature data. The onboard microcontroller handles data acquisition and communication, making it easy to integrate the sensor into existing systems. The small form factor of the evaluation board makes it suitable for a wide range of applications, including environmental monitoring, HVAC systems, data loggers, and wearable devices. With its ease of use and comprehensive features, the SI7055-EVB is an excellent tool for engineers and hobbyists looking to experiment with temperature sensing.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVALUATION FOR ADXL346
Need more? Email Us
Microchip Technology
DEV KIT TOUCH SCREEN 7\
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT84-7
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-20MA TEMP MONITOR
Need more? Email Us
Microchip Technology
DEMO BOARD TEMP SENSOR MCP9800
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-M
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL363Z
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess