EN
  • EN
  • DE

PESDNC5D3V3U

Part No PESDNC5D3V3U
Manufacturer Prisemi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Prisemi
Win Source Part Number 273043-PESDNC5D3V3U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESDNC5D3V3U CAD Model

Description

The PESDNC5D3V3U is a Transient Voltage Suppressor (TVS) diode manufactured by Prisemi. It's designed to offer robust protection against electrostatic discharge (ESD) and other transient voltage events in sensitive electronic circuits.

Applications

  • Mobile Phones: Protection of I/O ports, buttons and connectors against ESD during handling and use.
  • Wearable Devices: Safeguarding data lines and power supplies in smartwatches, fitness trackers, and other wearables.
  • Portable Electronics: ESD protection for tablets, e-readers, and other portable devices.
  • USB Interfaces: Protecting USB ports and data lines from ESD strikes.
  • HDMI Interfaces: Protecting HDMI ports from ESD and surge events.

Features

  • Low Clamping Voltage: Minimizes the voltage stress on protected components during transient events.
  • Low Capacitance: Ensures signal integrity in high-speed data transmission applications.
  • Fast Response Time: Quickly responds to transient events to effectively clamp overvoltages.
  • Small Package Size: Allows for compact PCB designs and easy integration into space-constrained applications.
  • Compliant with IEC 61000-4-2 Standard: Meets industry standards for ESD immunity.

Benefits

  • Enhanced System Reliability: Protects sensitive electronic components from ESD damage, extending the lifespan of the product.
  • Reduced Field Failures: Minimizes the risk of equipment failure due to ESD events, reducing warranty claims and repair costs.
  • Improved Product Quality: Ensures that products meet industry standards for ESD protection, improving overall product quality.
  • Simplified Design: Offers a simple and cost-effective solution for implementing ESD protection in electronic designs.
  • Protect High-Speed Data Lines: With its low capacitance, it doesn't degrade the signal integrity of high-speed data lines such as USB and HDMI.

Additional Details

The PESDNC5D3V3U comes in a DFN1006-2 package. It has a typical breakdown voltage around 3.6V. The dynamic resistance is very low, resulting in a low clamping voltage even at high surge currents. It is designed for bidirectional protection, simplifying circuit designs. The device is lead-free and RoHS compliant. The operating temperature range is typically -55°C to +125°C. This TVS diode is specifically designed to protect sensitive electronics from ESD strikes up to ±30kV contact and ±30kV air discharge, according to IEC 61000-4-2. Refer to the datasheet for detailed specifications and application notes.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2,265+ $0.0221 $50.0565
5,525+ $0.0181 $100.0025
8,525+ $0.0176 $150.0400
11,765+ $0.0170 $200.0050
15,245+ $0.0164 $250.0180
20,275+ $0.0148 $300.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 158,140 pieces
MOQ: 2265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess